NBS Corp. #8 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHT0080040AZ

Description
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.
Description
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#8 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc - SMSPHT0080040AZ - NBS Corp.
Vernon, CA, USA
#8 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc
SMSPHT0080040AZ
#8 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHT0080040AZ
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSPHT0080040AZ
Product Name #8 x 1/2" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc
Screw Type Sheet Metal Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7859 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details
Grub Screws - 137764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket set
Material Stainless Steel
Finish Plain
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details