NBS Corp. #6 x 5/8" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHT0060050AZ

Description
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.
Description
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#6 x 5/8" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc - SMSPHT0060050AZ - NBS Corp.
Vernon, CA, USA
#6 x 5/8" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc
SMSPHT0060050AZ
#6 x 5/8" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc SMSPHT0060050AZ
Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Featuring a Phillips truss head and type A thread, all NBS phil truss head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil truss head sheet metal screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SMSPHT0060050AZ
Product Name #6 x 5/8" Phillips Truss Head Sheet Metal Screw, Hardened, Type A, Zinc
Screw Type Sheet Metal Screw
Head Type Truss Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L1214088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Grub Screws - 1247384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Steel
Finish Black, self-colour
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M5-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details