NBS Corp. #12 x 1-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc SD3HWH012014Z

Description
Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.
Description
Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#12 x 1-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc - SD3HWH012014Z - NBS Corp.
Vernon, CA, USA
#12 x 1-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc
SD3HWH012014Z
#12 x 1-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc SD3HWH012014Z
Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.

Featuring a hex washer head and tek 3 point, all NBS hex washer head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #10 through #14 diameter, all hex washer head self drilling screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SD3HWH012014Z
Product Name #12 x 1-1/2" Hex Washer Head Self Drilling Screw (Tek 3), Zinc
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Regular Type A - T103A - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details