NBS Corp. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Adaptable and dependable, NBS’ finished hex nuts can be used in thousands of different applications. Available from ¼” through 1” (inch) and M3 through M24 (metric) internal diameter, all finished... | |
| Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001... | |
| Featuring a flange and cast alloy wings, NBS’ flange wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available in 1/4" diameter, all flange wing nuts... | |
| Featuring a reduced across flats, NBS’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4” internal diameter, all hex machine screw nuts meet... | |
| Featuring a smooth enclosed cover, NBS’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½” internal diameter, all acorn... | |
| Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” | |
| Featuring either 3 or 4 prongs, NBS’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8” diameter for both 3... | |
| Featuring forged wings, NBS’ cold forged wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through ½” diameter, all cold forged wing nuts... | |
| Featuring stamped wings, NBS’ stamped wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #8 through 3/8” diameter, all stamped wing nuts come with... | |
| Individually top pressed to produce a razor tight sealing lock, NBS’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼” through ¾” (inch) and... | |
| With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter... |