NBS Corp. 5/16-12 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, 7/16" Across Flats, Zinc SD3HWS025010Z

Description
Featuring serrations and 7/16” across flats, NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
Description
Featuring serrations and 7/16” across flats, NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
5/16-12 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, 7/16" Across Flats, Zinc - SD3HWS025010Z - NBS Corp.
Vernon, CA, USA
5/16-12 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, 7/16" Across Flats, Zinc
SD3HWS025010Z
5/16-12 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, 7/16" Across Flats, Zinc SD3HWS025010Z
Featuring serrations and 7/16” across flats, NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Featuring serrations and 7/16” across flats, NBS’ hex washer head self drilling screw (tek 3) are available in 5/16” diameter. All self drilling screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SD3HWS025010Z
Product Name 5/16-12 x 1" Hex Washer Head Self Drilling Screw, (Tek 3), Serrated, 7/16" Across Flats, Zinc
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Regular Type A - T103A - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details