NBS Corp. #8 x 1-1/2" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc SD2PHP008014Z

Description
Featuring a Phillips pan head and tek 2 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil pan head self drilling screws come with zinc finish.
Description
Featuring a Phillips pan head and tek 2 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil pan head self drilling screws come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
#8 x 1-1/2" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc - SD2PHP008014Z - NBS Corp.
Vernon, CA, USA
#8 x 1-1/2" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc
SD2PHP008014Z
#8 x 1-1/2" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc SD2PHP008014Z
Featuring a Phillips pan head and tek 2 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil pan head self drilling screws come with zinc finish.

Featuring a Phillips pan head and tek 2 point, all NBS phil pan head self drilling screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all phil pan head self drilling screws come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Screws
Product Number SD2PHP008014Z
Product Name #8 x 1-1/2" Phillip Pan Head Self Drilling Screw (Tek 2), Zinc
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

High Corrosion Resistant Circumference Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Regular Type A - T1031 - Vlier
Specs
Screw Type Thumb Screw
Length 2.5 inch (63.5 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details