NBK America LLC Socket Head Cap Screws with Ventilation Hole SVSS-M10-50

Description
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service SVSS-PChas an improved surface coarseness by chemical polishing. Outgas quantity is extremely low. Suitable for the use under medium vacuum environments. Ventilation holes are made using a method that has little effect on metal structure. The occurrence of outgas under vacuum environment and brittle fracture during usage are suppressed respectively.
Description
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service SVSS-PChas an improved surface coarseness by chemical polishing. Outgas quantity is extremely low. Suitable for the use under medium vacuum environments. Ventilation holes are made using a method that has little effect on metal structure. The occurrence of outgas under vacuum environment and brittle fracture during usage are suppressed respectively.
Datasheet
Datasheet Summary
Powered by GS/AI

The SVSS-M10-50 Socket Head Cap Screw with Ventilation Hole is constructed from SUSXM7 material, equivalent to SUS304, and features a special chemical polish that enhances surface roughness and minimizes outgassing. It is classified under strength class A2-70, making it suitable for various applications. The ventilation hole design allows for the release of gas trapped in screw holes, facilitating vacuum operations in devices such as vacuum chambers, semiconductor equipment, and electron microscopes. This product is cleanroom washed and packed, ensuring it meets stringent cleanliness standards for sensitive environments. The machining method used for the ventilation holes minimizes impact on the metallic structure, reducing the risk of brittle fracture and outgassing during use in vacuum conditions.

Datasheet Summary
Powered by GS/AI

The SVSS-M10-50 Socket Head Cap Screw with Ventilation Hole is constructed from SUSXM7 material, equivalent to SUS304, and features a special chemical polish that enhances surface roughness and minimizes outgassing. It is classified under strength class A2-70, making it suitable for various applications. The ventilation hole design allows for the release of gas trapped in screw holes, facilitating vacuum operations in devices such as vacuum chambers, semiconductor equipment, and electron microscopes. This product is cleanroom washed and packed, ensuring it meets stringent cleanliness standards for sensitive environments. The machining method used for the ventilation holes minimizes impact on the metallic structure, reducing the risk of brittle fracture and outgassing during use in vacuum conditions.

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screws with Ventilation Hole - SVSS-M10-50 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Screws with Ventilation Hole
SVSS-M10-50
Socket Head Cap Screws with Ventilation Hole SVSS-M10-50
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service SVSS-PChas an improved surface coarseness by chemical polishing. Outgas quantity is extremely low. Suitable for the use under medium vacuum environments. Ventilation holes are made using a method that has little effect on metal structure. The occurrence of outgas under vacuum environment and brittle fracture during usage are suppressed respectively.
  • The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices.
  • Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
  • SVSS-PChas an improved surface coarseness by chemical polishing. Outgas quantity is extremely low. Suitable for the use under medium vacuum environments.
  • Ventilation holes are made using a method that has little effect on metal structure. The occurrence of outgas under vacuum environment and brittle fracture during usage are suppressed respectively.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SVSS-M10-50
Product Name Socket Head Cap Screws with Ventilation Hole
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 164-SCREW1224-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
#8-32 Flat Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
Titanium SHCS 8-32 x .500 Long - 21808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details