NBK America LLC Hex Socket Head Cap Screws with Ventilation Hole - High Intensity Stainless Steel SVSLG-M4-10

Description
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Hex socket head cap screw with ventilation hole - high intensity stainless steel SNSLG (SNSLG). Tensile strength 1000 N/mm2, 0.2% proof load 800 N/mm2 The proof load is approximately 1.8 times that of general stainless steel hex socket head cap screws. Therefore, smaller screw diameters and reduced quantities are available to save space and reduce weight. Made of SUS316L. It has excellent corrosion resistance. Non-magnetic. Cleanroom wash/cleanroom packing provided. ⇒Cleanroom Wash / Cleanroom Packing Service
Datasheet
Description
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Hex socket head cap screw with ventilation hole - high intensity stainless steel SNSLG (SNSLG). Tensile strength 1000 N/mm2, 0.2% proof load 800 N/mm2 The proof load is approximately 1.8 times that of general stainless steel hex socket head cap screws. Therefore, smaller screw diameters and reduced quantities are available to save space and reduce weight. Made of SUS316L. It has excellent corrosion resistance. Non-magnetic. Cleanroom wash/cleanroom packing provided. ⇒Cleanroom Wash / Cleanroom Packing Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Head Cap Screws with Ventilation Hole - High Intensity Stainless Steel - SVSLG-M4-10 - NBK America LLC
King of Prussia, PA, USA
Hex Socket Head Cap Screws with Ventilation Hole - High Intensity Stainless Steel
SVSLG-M4-10
Hex Socket Head Cap Screws with Ventilation Hole - High Intensity Stainless Steel SVSLG-M4-10
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Hex socket head cap screw with ventilation hole - high intensity stainless steel SNSLG (SNSLG). Tensile strength 1000 N/mm2, 0.2% proof load 800 N/mm2 The proof load is approximately 1.8 times that of general stainless steel hex socket head cap screws. Therefore, smaller screw diameters and reduced quantities are available to save space and reduce weight. Made of SUS316L. It has excellent corrosion resistance. Non-magnetic. Cleanroom wash/cleanroom packing provided. ⇒Cleanroom Wash / Cleanroom Packing Service
  • The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices.
  • Hex socket head cap screw with ventilation hole - high intensity stainless steel SNSLG (SNSLG).
  • Tensile strength 1000 N/mm2, 0.2% proof load 800 N/mm2
  • The proof load is approximately 1.8 times that of general stainless steel hex socket head cap screws. Therefore, smaller screw diameters and reduced quantities are available to save space and reduce weight.
  • Made of SUS316L. It has excellent corrosion resistance.
  • Non-magnetic.
  • Cleanroom wash/cleanroom packing provided. ⇒Cleanroom Wash / Cleanroom Packing Service
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SVSLG-M4-10
Product Name Hex Socket Head Cap Screws with Ventilation Hole - High Intensity Stainless Steel
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Pan Head Screw - 9335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7864 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.2500 inch (6.35 mm)
View Details
Machine Screw - 164-SCREW1224-100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details