NBK America LLC Clamping Screw - Flat Ball - with Reversal Protection Mechanism SCSS-M4-16-FB

Description
The ball rotates flexibly by up to 9°. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Description
The ball rotates flexibly by up to 9°. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Datasheet
Datasheet Summary
Powered by GS/AI

The SCSS-M4-16-FB is a clamping screw featuring a flat ball design with a reversal protection mechanism, ensuring secure clamping on flat surfaces. It is constructed from stainless steel, specifically SUS304 for the thread part and SUS440C for the ball, which has a hardness rating of 59 to 66 HRC. The screw has a nominal thread diameter of M4, a pitch of 0.7 mm, and a length of 16 mm. This product is RoHS compliant and is suitable for applications requiring reliable clamping with flexibility, as the ball can rotate up to 9 degrees.

Datasheet Summary
Powered by GS/AI

The SCSS-M4-16-FB is a clamping screw featuring a flat ball design with a reversal protection mechanism, ensuring secure clamping on flat surfaces. It is constructed from stainless steel, specifically SUS304 for the thread part and SUS440C for the ball, which has a hardness rating of 59 to 66 HRC. The screw has a nominal thread diameter of M4, a pitch of 0.7 mm, and a length of 16 mm. This product is RoHS compliant and is suitable for applications requiring reliable clamping with flexibility, as the ball can rotate up to 9 degrees.

Suppliers

Company
Product
Description
Supplier Links
Clamping Screw - Flat Ball - with Reversal Protection Mechanism - SCSS-M4-16-FB - NBK America LLC
King of Prussia, PA, USA
Clamping Screw - Flat Ball - with Reversal Protection Mechanism
SCSS-M4-16-FB
Clamping Screw - Flat Ball - with Reversal Protection Mechanism SCSS-M4-16-FB
The ball rotates flexibly by up to 9°. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
  • The ball rotates flexibly by up to 9°. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball.
  • We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SCSS-M4-16-FB
Product Name Clamping Screw - Flat Ball - with Reversal Protection Mechanism
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Thumb Screws - 43903 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details