NBK America LLC Clamping Screw - Flat Ball - with Reversal Protection Mechanism SCSS-M12-30-FB

Description
The ball rotates flexibly by up to 9°. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Description
The ball rotates flexibly by up to 9°. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Datasheet
Datasheet Summary
Powered by GS/AI

The SCSS-M12-30-FB is a clamping screw featuring a flat ball design with a reversal protection mechanism, ensuring secure clamping on flat surfaces. It is constructed from stainless steel, with the thread equivalent to SUS304 and the ball made from SUS440C, which has a hardness rating of 59 to 66 HRC. This product allows for flexible rotation of up to 9 degrees, enhancing its usability in various applications. The screw is RoHS compliant, indicating it meets environmental safety standards. The nominal thread diameter is M12 with a pitch of 1.75 mm, and the length of the screw is 30 mm. The mass of this specific part is 20 grams. This product may be suitable for projects requiring reliable clamping solutions with specific material and performance characteristics.

Datasheet Summary
Powered by GS/AI

The SCSS-M12-30-FB is a clamping screw featuring a flat ball design with a reversal protection mechanism, ensuring secure clamping on flat surfaces. It is constructed from stainless steel, with the thread equivalent to SUS304 and the ball made from SUS440C, which has a hardness rating of 59 to 66 HRC. This product allows for flexible rotation of up to 9 degrees, enhancing its usability in various applications. The screw is RoHS compliant, indicating it meets environmental safety standards. The nominal thread diameter is M12 with a pitch of 1.75 mm, and the length of the screw is 30 mm. The mass of this specific part is 20 grams. This product may be suitable for projects requiring reliable clamping solutions with specific material and performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Clamping Screw - Flat Ball - with Reversal Protection Mechanism - SCSS-M12-30-FB - NBK America LLC
King of Prussia, PA, USA
Clamping Screw - Flat Ball - with Reversal Protection Mechanism
SCSS-M12-30-FB
Clamping Screw - Flat Ball - with Reversal Protection Mechanism SCSS-M12-30-FB
The ball rotates flexibly by up to 9°. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
  • The ball rotates flexibly by up to 9°. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball.
  • We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SCSS-M12-30-FB
Product Name Clamping Screw - Flat Ball - with Reversal Protection Mechanism
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M5 X 0.80 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M5
View Details