Greenlee Textron, Inc. Hydraulic Power Pack EHP700LB

Description
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43
Description
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Pack - EHP700LB - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
EHP700LB
Hydraulic Power Pack EHP700LB
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43
  • MOTOR TYPE
  • 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE
  • 18 V INPUT SUPPLY RATING
  • UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE
  • HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION
  • 10 TO 104 DEG F TEMPERATURE RATING
  • 10000 PSI PRESSURE RATING
  • AUTOMATIC/MANUAL VALVE TYPE
  • 2-STAGE MOTOR/ENGINE TYPE
  • ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE
  • FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL
  • OIL CAPACITY 0.8 QUART
  • COUPLER SIZE 3/8 INCH FEMALE
  • ENCLOSURE IP43
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Liquid Handling Pumps
Product Number EHP700LB
Product Name Hydraulic Power Pack
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Fierra Series Pumps - Model F15 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow 16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details