Greenlee Textron, Inc. Hydraulic Power Pack 980

Description
MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE OIL CAPACITY 6 QUART OVERALL DIMENSION 12 INCH L X 12 INCH W X 17-1/2 INCH H
Datasheet
Description
MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE OIL CAPACITY 6 QUART OVERALL DIMENSION 12 INCH L X 12 INCH W X 17-1/2 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Pack - 980 - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
980
Hydraulic Power Pack 980
MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE OIL CAPACITY 6 QUART OVERALL DIMENSION 12 INCH L X 12 INCH W X 17-1/2 INCH H
  • MOTOR TYPE
  • 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE
  • 220 VAC INPUT SUPPLY RATING
  • 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE
  • SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION
  • 10000 PSI PRESSURE RATING
  • 1-1/2 HP POWER RATING
  • AUTOMATIC/MANUAL VALVE TYPE
  • AC MOTOR/ENGINE TYPE
  • PENDANT CONTROL SWITCH TYPE
  • OIL CAPACITY 6 QUART
  • OVERALL DIMENSION 12 INCH L X 12 INCH W X 17-1/2 INCH H
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Liquid Handling Pumps
Product Number 980
Product Name Hydraulic Power Pack
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
81 1/2D3-E.75 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details