Greenlee Textron, Inc. Hydraulic Power Pack 975

Description
MOTOR TYPE 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1/2 HP POWER RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE OVERALL DIMENSION 12 INCH L X 10 INCH W X 15-1/2 INCH H OIL CAPACITY 3 QUART
Datasheet
Description
MOTOR TYPE 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1/2 HP POWER RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE OVERALL DIMENSION 12 INCH L X 10 INCH W X 15-1/2 INCH H OIL CAPACITY 3 QUART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Pack - 975 - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
975
Hydraulic Power Pack 975
MOTOR TYPE 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1/2 HP POWER RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE OVERALL DIMENSION 12 INCH L X 10 INCH W X 15-1/2 INCH H OIL CAPACITY 3 QUART
  • MOTOR TYPE
  • 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE
  • 120 VAC INPUT SUPPLY RATING
  • 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE) FLOW RATE
  • SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION
  • 10000 PSI PRESSURE RATING
  • 1/2 HP POWER RATING
  • AUTOMATIC/MANUAL VALVE TYPE
  • AC MOTOR/ENGINE TYPE
  • PENDANT CONTROL SWITCH TYPE
  • OVERALL DIMENSION 12 INCH L X 10 INCH W X 15-1/2 INCH H
  • OIL CAPACITY 3 QUART
Supplier's Site Datasheet
Hydraulic Power Pack - 975 - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
975
Hydraulic Power Pack 975
MOTOR TYPE 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1/2 HP POWER RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE OVERALL DIMENSION 12 INCH L X 10 INCH W X 15-1/2 INCH H OIL CAPACITY 3 QUART
  • MOTOR TYPE
  • 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE
  • 120 VAC INPUT SUPPLY RATING
  • 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE) FLOW RATE
  • SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION
  • 10000 PSI PRESSURE RATING
  • 1/2 HP POWER RATING
  • AUTOMATIC/MANUAL VALVE TYPE
  • AC MOTOR/ENGINE TYPE
  • PENDANT CONTROL SWITCH TYPE
  • OVERALL DIMENSION 12 INCH L X 10 INCH W X 15-1/2 INCH H
  • OIL CAPACITY 3 QUART
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Liquid Handling Pumps
Product Number 975
Product Name Hydraulic Power Pack
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details