Greenlee Textron, Inc. Hydraulic Power Pack 990

Description
MOTOR TYPE 9.6 INCH L X 6.3 INCH W X 13.8 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 10000 PSI PRESSURE RATING 3/4 HP POWER RATING FAIL-SAFE PRESSURE RELEASE VALVE VALVE TYPE 3.2 QUART RESERVOIR CAPACITY HEAVY DUTY MOTOR MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE
Datasheet
Description
MOTOR TYPE 9.6 INCH L X 6.3 INCH W X 13.8 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 10000 PSI PRESSURE RATING 3/4 HP POWER RATING FAIL-SAFE PRESSURE RELEASE VALVE VALVE TYPE 3.2 QUART RESERVOIR CAPACITY HEAVY DUTY MOTOR MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Pack - 990 - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
990
Hydraulic Power Pack 990
MOTOR TYPE 9.6 INCH L X 6.3 INCH W X 13.8 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 10000 PSI PRESSURE RATING 3/4 HP POWER RATING FAIL-SAFE PRESSURE RELEASE VALVE VALVE TYPE 3.2 QUART RESERVOIR CAPACITY HEAVY DUTY MOTOR MOTOR/ENGINE TYPE PENDANT CONTROL SWITCH TYPE
  • MOTOR TYPE
  • 9.6 INCH L X 6.3 INCH W X 13.8 INCH H OVERALL SIZE
  • 120 VAC INPUT SUPPLY RATING
  • 15 AMPERE CURRENT RATING
  • 10000 PSI PRESSURE RATING
  • 3/4 HP POWER RATING
  • FAIL-SAFE PRESSURE RELEASE VALVE VALVE TYPE
  • 3.2 QUART RESERVOIR CAPACITY
  • HEAVY DUTY MOTOR MOTOR/ENGINE TYPE
  • PENDANT CONTROL SWITCH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Liquid Handling Pumps
Product Number 990
Product Name Hydraulic Power Pack
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details