Greenlee Textron, Inc. Hydraulic Power Pack 980-22PS

Description
MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC AT 50 HZ INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE HANDY PENDANT ADVANCE VALVE FUNCTIONS PENDANT CONTROL SWITCH TYPE
Datasheet
Description
MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC AT 50 HZ INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE HANDY PENDANT ADVANCE VALVE FUNCTIONS PENDANT CONTROL SWITCH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Pack - 980-22PS - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
980-22PS
Hydraulic Power Pack 980-22PS
MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC AT 50 HZ INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE AC MOTOR/ENGINE TYPE HANDY PENDANT ADVANCE VALVE FUNCTIONS PENDANT CONTROL SWITCH TYPE
  • MOTOR TYPE
  • 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE
  • 220 VAC AT 50 HZ INPUT SUPPLY RATING
  • 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE
  • SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION
  • 10000 PSI PRESSURE RATING
  • AUTOMATIC/MANUAL VALVE TYPE
  • AC MOTOR/ENGINE TYPE
  • HANDY PENDANT ADVANCE VALVE FUNCTIONS
  • PENDANT CONTROL SWITCH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Liquid Handling Pumps
Product Number 980-22PS
Product Name Hydraulic Power Pack
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI3 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details