Greenlee Textron, Inc. Hydraulic Power Pack EHP700L230

Description
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43 OIL CAPACITY 0.8 QUART INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 230 VAC ADAPTER
Datasheet
Description
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43 OIL CAPACITY 0.8 QUART INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 230 VAC ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Pack - EHP700L230 - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
EHP700L230
Hydraulic Power Pack EHP700L230
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43 OIL CAPACITY 0.8 QUART INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 230 VAC ADAPTER
  • MOTOR TYPE
  • 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE
  • 18 V INPUT SUPPLY RATING
  • UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE
  • HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION
  • 10 TO 104 DEG F TEMPERATURE RATING
  • 10000 PSI PRESSURE RATING
  • AUTOMATIC/MANUAL VALVE TYPE
  • 2-STAGE MOTOR/ENGINE TYPE
  • ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE
  • FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL
  • COUPLER SIZE 3/8 INCH FEMALE
  • ENCLOSURE IP43
  • OIL CAPACITY 0.8 QUART
  • INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 230 VAC ADAPTER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Liquid Handling Pumps
Product Number EHP700L230
Product Name Hydraulic Power Pack
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
GHS3JL9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details