Greenlee Textron, Inc. Hydraulic Power Pack EHP700L22

Description
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 2 TO 18V 3.0 AH LI-ION BATTERIES, 120 V CHARGER ENCLOSURE IP43
Datasheet
Description
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 2 TO 18V 3.0 AH LI-ION BATTERIES, 120 V CHARGER ENCLOSURE IP43
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Pack - EHP700L22 - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
EHP700L22
Hydraulic Power Pack EHP700L22
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 2 TO 18V 3.0 AH LI-ION BATTERIES, 120 V CHARGER ENCLOSURE IP43
  • MOTOR TYPE
  • 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE
  • 18 V INPUT SUPPLY RATING
  • UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE
  • HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION
  • 10 TO 104 DEG F TEMPERATURE RATING
  • 10000 PSI PRESSURE RATING
  • AUTOMATIC/MANUAL VALVE TYPE
  • 2-STAGE MOTOR/ENGINE TYPE
  • ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE
  • FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL
  • OIL CAPACITY 0.8 QUART
  • COUPLER SIZE 3/8 INCH FEMALE
  • INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 2 TO 18V 3.0 AH LI-ION BATTERIES, 120 V CHARGER
  • ENCLOSURE IP43
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Liquid Handling Pumps
Product Number EHP700L22
Product Name Hydraulic Power Pack
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details