Greenlee Textron, Inc. Hydraulic Power Pack EHP700L120

Description
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43 OIL CAPACITY 0.8 QUART INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 120 VAC ADAPTER
Datasheet
Description
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43 OIL CAPACITY 0.8 QUART INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 120 VAC ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Pack - EHP700L120 - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
EHP700L120
Hydraulic Power Pack EHP700L120
MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43 OIL CAPACITY 0.8 QUART INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 120 VAC ADAPTER
  • MOTOR TYPE
  • 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE
  • 18 V INPUT SUPPLY RATING
  • UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE
  • HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION
  • 10 TO 104 DEG F TEMPERATURE RATING
  • 10000 PSI PRESSURE RATING
  • AUTOMATIC/MANUAL VALVE TYPE
  • 2-STAGE MOTOR/ENGINE TYPE
  • ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE
  • FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL
  • COUPLER SIZE 3/8 INCH FEMALE
  • ENCLOSURE IP43
  • OIL CAPACITY 0.8 QUART
  • INCLUDES SHOULDER STRAP, 6 FT CORDED MAGNETIC REMOTE, 120 VAC ADAPTER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Liquid Handling Pumps
Product Number EHP700L120
Product Name Hydraulic Power Pack
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

84A3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Hydraulic Hand Pumps - 309334 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details