Greenlee Textron, Inc. Hydraulic Power Pack 980-22

Description
MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING 250 CU-INCH PER MINUTE (RAPID ADVANCE), 54 CU-INCH PER MINUTE (FULL PRESSURE) CAPACITY AUTOMATIC/MANUAL RAM RETURN SELECTOR VALVE VALVE TYPE SOLID-STATE MOTOR MOTOR/ENGINE TYPE
Datasheet
Description
MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING 250 CU-INCH PER MINUTE (RAPID ADVANCE), 54 CU-INCH PER MINUTE (FULL PRESSURE) CAPACITY AUTOMATIC/MANUAL RAM RETURN SELECTOR VALVE VALVE TYPE SOLID-STATE MOTOR MOTOR/ENGINE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Power Pack - 980-22 - Greenlee Textron, Inc.
Rockford, IL, USA
Hydraulic Power Pack
980-22
Hydraulic Power Pack 980-22
MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING 250 CU-INCH PER MINUTE (RAPID ADVANCE), 54 CU-INCH PER MINUTE (FULL PRESSURE) CAPACITY AUTOMATIC/MANUAL RAM RETURN SELECTOR VALVE VALVE TYPE SOLID-STATE MOTOR MOTOR/ENGINE TYPE
  • MOTOR TYPE
  • 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE
  • 220 VAC INPUT SUPPLY RATING
  • 10000 PSI PRESSURE RATING
  • 1-1/2 HP POWER RATING
  • 250 CU-INCH PER MINUTE (RAPID ADVANCE), 54 CU-INCH PER MINUTE (FULL PRESSURE) CAPACITY
  • AUTOMATIC/MANUAL RAM RETURN SELECTOR VALVE VALVE TYPE
  • SOLID-STATE MOTOR MOTOR/ENGINE TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Liquid Handling Pumps
Product Number 980-22
Product Name Hydraulic Power Pack
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details