DRUM-MATES Inc. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a...
Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump...
Air Operated Drum & Tank Pumps For Use in Factory, Laboratory, Shop and Field A high performance, industrial duty, ergonomic, air operated, explosion proof (when used with the DM-166GWK grounding...
Aluminum with Teflon Intervals Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help...
Bolted, 1/2 Port, Max. 14 GPM, Choice of Polypropylene, Kynar or Teflon Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum...
Bolted, 3/8" Port, Max. 6.8 GPM, Choice of Polypropylene or Kynar Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps,...
Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in...
Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The...
Drum Unloading System For Transferring Viscous Food Product The DM-55DUS is the ultimate solution for emptying the most viscous materials from 55 gallon drums or containers of any shape. When...
Extreme Duty Metering Pump for Drums, Totes and Tanks A modular construction with the customer and their environment in mind. At the heart of the Lutz flow meter system is...
Food Grade 316 Stainless Steel, 1.5” Tri-Clamp Port Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and...
Food Grade 316 Stainless Steel, 2.0” Tri-Clamp Ports Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and...
Food Grade Double Diaphragm Pump This easy to clean pump offers easy clean-up disassembly with a wing-nut configuration. Flow Rate is approximately 10 gpm at 20 Cfm @ 60 psi.
Food Grade, 316 Stainless Steel, 3/4" Tri-Clamp Port Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and...
For Drum & Tote Transfer of Very Thin to Very Thick Compounds These high viscosity sanitary pump tubes can transfer very thick food, pharmaceutical, cosmetic or bio-science additives or ingredients...
For General Industrial Liquid Transfer from Pails and Drums Extreme Duty, Stainless Steel Hand Pump, 316 SS & Teflon internals. Ideal for any liquids compatible with 316 SS and Teflon...
For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 22 oz. per stroke, 3 ft. of PVC discharge hose, all PVC including piston and seal,...
For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC discharge hose 22” L,...
For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC drip resistant dispensing 4”
For General Industrial Liquid Transfer from Pails and Drums Piston, siphoning hand pump Non-corroding, heavy duty, quick-siphon: a few strokes starts siphoning action, transfers uphill, siphons downhill, 5 ft. of...
For General Industrial Liquid Transfer from Pails and Drums Self priming piston hand pump, 4, 8, 12 or 16 oz. adjustable stroke. ½” ID suction tube x 43" L, MOC’s:...
For General Industrial Liquid Transfer from Pails and Drums Siphon Hand Pump dispenses up to 7 Gpm, up to 4 feet high, bellows actions primer, 1” HDPE outflow hose, quick-siphon...
For High Viscosity Liquids Up To 100,000 CPS The DM-55HVP Series pumps are engineered specifically for transferring viscous liquids from drums and tanks commonly found in most general manufacturing industries.
For transferring most types of chemicals and liquids These high efficiency pumps are constructed from the highest quality materials including C276 Hastelloy, 316 stainless steel, Teflon, Viton and 6038C carbon.
For transferring very thick compounds of all kinds These high viscosity pump tubes can transfer very thick materials up to 17,000 Cps (100,000 SSU, 40,000 mPas) with or without solids...
For use in Drums or Totes (IBC's) Benefits & Features Long-life construction: high quality, heavy duty Fine control discharge rate of 1 litre per cycle Excellent for heavier thickness materials...
Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids For Marine, Automotive, Industrial, Aviation Dispensing Applications Extra spout style supplied with each pump! Lever Operated Hand Pump, Heavy...
High Viscosity Batch Dispensing DRUM-MATES® DM-55HVB Series high viscosity pumps supply a precise dispensing method for transferring thick liquids from drums, totes or tanks into other containers. Filling applications of...
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! For Extreme Duty Applications Flow Rate: 9 Gpm, with 2" Npt bung adapter, Wt.
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! 12 Oz. per stroke, Materials: AL, Viton, HDPE, Wt. 16 lbs. Designed for transferring...
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 4 lbs. For dispensing...
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, includes 2" Npt bung adapter, Wt. 8 lbs.
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, Wt. 7 lbs. For dispensing a wide variety...
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 18 oz. / stroke, MOC’s: HDPE, AL, Neoprene, Wt. 8 lbs. For...
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 6 Gpm, includes 2" Npt bung adapter. Wt. 4 lbs. Ideal for...
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 9 Gpm, includes 2" Npt bung adapter. Wt. 8 lbs. Ideal for...
Magnetic Coupled Seal-less Centrifugal Pumps Molded Non-Metallic Corrosion Resistant Materials Seal-less Pump provides zero leakage & low friction for energy efficiency High Efficiency Closed Impellars providing vibration free operation Compact...
Motor An explosion proof electric pump/mixer drive using hand trigger On/Off to control. The pump has an earthground connection for hazardous duty operation (when used with a grounding kit) in...
Motor Universal electric motor operating at 220 volt, 640 watt, 50 Hz. With bipolar on/off switch with single-pole thermal overcurrent release. Open drip-proof motor is double insulated. Not suitable for...
Polypropylene or Stainless Steel Pump Tube Drum Pump Assembly This interchangeable drum pump is designed for use with any quantity, size or type of “DP” series pump tubes. The universal...
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! For Extreme Duty Applications Flow Rate: 6 Gpm, with 2" Npt bung adapter, Wt.
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs.
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs. For dispensing...
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 6 Gpm, includes 2" Npt bung adapter, Wt. 8 lbs. For dispensing...
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 8 Gpm, includes 2" Npt bung adapter. Wt. 3 lbs. Ideal for...
The Proper Choice for Pumping Liquids from Drums or Tanks These high efficiency pumps are excellent for all kinds of chemically compatible liquids. Made from the highest quality materials, including...
Versatile, Precise, High Pressure Pumping from Drums This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids,...
With Mixer-Pump Tube Material Best for Your Application Motor An powerful electric pump drive using hand trigger On/Off on the carrying handler to control liquid flow with 800 watt output...
With Stainless Steel Mixer-Pump Tube Motor A pneumatic pump drive using hand trigger On/Off press bar on the carrying handler to control compressed air flow with 400 watt output at...
DRUM-MATES efficient, industrial duty, double diaphragm aluminum pump provides transfer of thin, medium or heavy thickness, flowable liquids. It is a self-priming pump that offers the Elima-Matic air valve system...
DRUM-MATES® high-efficiency, industrial duty, double diaphragm stainless steel pump provides transfer of thin, medium or heavy thickness, flowable liquids. It is a selfpriming pump that offers the Elima-Matic air valve...
High quality construction for a long operating life. Safe for nonflammable polypropylene compatible liquids. No internal moving parts, virtually maintenance free Economically replace or upgrade worn or faulty pumps. Use...