DRUM-MATES Inc. High Viscosity Sanitary Pump Tube DM-800FG Series

Description
For Drum & Tote Transfer of Very Thin to Very Thick Compounds These high viscosity sanitary pump tubes can transfer very thick food, pharmaceutical, cosmetic or bio-science additives or ingredients at up to 25,000 Cps with or without solids and fibers. There is a continuous flow with little product degradation. They are constructed from the highest quality materials consisting of 316 stainless steel, Teflon or food grade Buna for the best compatibility with most liquids. They are easy to dismantle for low cost maintenance. Interchangeable with electric or pneumatic pump drive types, dedicated pump tubes can eliminate cross-contamination, increase application versatility and reduce drive costs.
Datasheet
Description
For Drum & Tote Transfer of Very Thin to Very Thick Compounds These high viscosity sanitary pump tubes can transfer very thick food, pharmaceutical, cosmetic or bio-science additives or ingredients at up to 25,000 Cps with or without solids and fibers. There is a continuous flow with little product degradation. They are constructed from the highest quality materials consisting of 316 stainless steel, Teflon or food grade Buna for the best compatibility with most liquids. They are easy to dismantle for low cost maintenance. Interchangeable with electric or pneumatic pump drive types, dedicated pump tubes can eliminate cross-contamination, increase application versatility and reduce drive costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Viscosity Sanitary Pump Tube - DM-800FG Series - DRUM-MATES Inc.
Lumberton, NJ, USA
High Viscosity Sanitary Pump Tube
DM-800FG Series
High Viscosity Sanitary Pump Tube DM-800FG Series
For Drum & Tote Transfer of Very Thin to Very Thick Compounds These high viscosity sanitary pump tubes can transfer very thick food, pharmaceutical, cosmetic or bio-science additives or ingredients at up to 25,000 Cps with or without solids and fibers. There is a continuous flow with little product degradation. They are constructed from the highest quality materials consisting of 316 stainless steel, Teflon or food grade Buna for the best compatibility with most liquids. They are easy to dismantle for low cost maintenance. Interchangeable with electric or pneumatic pump drive types, dedicated pump tubes can eliminate cross-contamination, increase application versatility and reduce drive costs.

For Drum & Tote Transfer of Very Thin to Very Thick Compounds

These high viscosity sanitary pump tubes can transfer very thick food, pharmaceutical, cosmetic or bio-science additives or ingredients at up to 25,000 Cps with or without solids and fibers. There is a continuous flow with little product degradation. They are constructed from the highest quality materials consisting of 316 stainless steel, Teflon or food grade Buna for the best compatibility with most liquids. They are easy to dismantle for low cost maintenance. Interchangeable with electric or pneumatic pump drive types, dedicated pump tubes can eliminate cross-contamination, increase application versatility and reduce drive costs.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-800FG Series
Product Name High Viscosity Sanitary Pump Tube
Pump Type Drum Pump; Sanitary Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details