DRUM-MATES Inc. Datasheets for Chemical Pumps

Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more

Product Name Notes
Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump...
Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The...
For transferring most types of chemicals and liquids These high efficiency pumps are constructed from the highest quality materials including C276 Hastelloy, 316 stainless steel, Teflon, Viton and 6038C carbon.
For transferring very thick compounds of all kinds These high viscosity pump tubes can transfer very thick materials up to 17,000 Cps (100,000 SSU, 40,000 mPas) with or without solids...
The Proper Choice for Pumping Liquids from Drums or Tanks These high efficiency pumps are excellent for all kinds of chemically compatible liquids. Made from the highest quality materials, including...