DRUM-MATES Inc. Xtreme Duty Pneumatic Pump DM-55DPB

Description
Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium thickness (450 centipoise). Ideally suited for transferring flammable or combustible liquids. Chemicals, cleaners, concentrates, corrosives, solvents and many liquid compounds compatible with the equipment materials listed here. Bung or clamp mounted for secure pumping. Drum Pump Drive Specifications This interchangeable pneumatic pump drive is designed for use with any type of “DP” series drum or tote/tank pump tubes. Operating specifications are included with each assembly. The drive provides variable flow control, with an unlimited dry-run cycle. Use the bung safety adapter DM-55BA/PP or /SS for tube security and the DM-55PWB-L hanging bracket for safe pump tank mounting or wall storage. Model DM-55DPB-B, ½ Hp (370 watts), Max. 38 Gpm (167L), 450 Cps., 22 cu. ft./min. @ 90 Psi – 10,000 Rpm. Wt. 3 lbs. (1.6 Kg.) Aluminum housing with plastic mounting bracket. Pump drive not suitable for flammable-hazardous duty or in areas with flammable materials. 28 ft. head, 35 ft. and 1500 Cps with High-Head pump tube. Pump Tubes In polypropylene, (Max.130°F), Kynar (PVDF 180°F), 316 stainless steel (180°F), with internals of Teflon, ceramic, carbon and Hastelloy. Use pump tube most compatible for the application liquid and thickness. A “High-Head” HH version of these pump tubes is available, increasing both the head (pumping height) and thickness capacity of the pump. The stainless steel tube pictured below is representative of the other tubes.
Datasheet
Description
Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium thickness (450 centipoise). Ideally suited for transferring flammable or combustible liquids. Chemicals, cleaners, concentrates, corrosives, solvents and many liquid compounds compatible with the equipment materials listed here. Bung or clamp mounted for secure pumping. Drum Pump Drive Specifications This interchangeable pneumatic pump drive is designed for use with any type of “DP” series drum or tote/tank pump tubes. Operating specifications are included with each assembly. The drive provides variable flow control, with an unlimited dry-run cycle. Use the bung safety adapter DM-55BA/PP or /SS for tube security and the DM-55PWB-L hanging bracket for safe pump tank mounting or wall storage. Model DM-55DPB-B, ½ Hp (370 watts), Max. 38 Gpm (167L), 450 Cps., 22 cu. ft./min. @ 90 Psi – 10,000 Rpm. Wt. 3 lbs. (1.6 Kg.) Aluminum housing with plastic mounting bracket. Pump drive not suitable for flammable-hazardous duty or in areas with flammable materials. 28 ft. head, 35 ft. and 1500 Cps with High-Head pump tube. Pump Tubes In polypropylene, (Max.130°F), Kynar (PVDF 180°F), 316 stainless steel (180°F), with internals of Teflon, ceramic, carbon and Hastelloy. Use pump tube most compatible for the application liquid and thickness. A “High-Head” HH version of these pump tubes is available, increasing both the head (pumping height) and thickness capacity of the pump. The stainless steel tube pictured below is representative of the other tubes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtreme Duty Pneumatic Pump - DM-55DPB - DRUM-MATES Inc.
Lumberton, NJ, USA
Xtreme Duty Pneumatic Pump
DM-55DPB
Xtreme Duty Pneumatic Pump DM-55DPB
Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium thickness (450 centipoise). Ideally suited for transferring flammable or combustible liquids. Chemicals, cleaners, concentrates, corrosives, solvents and many liquid compounds compatible with the equipment materials listed here. Bung or clamp mounted for secure pumping. Drum Pump Drive Specifications This interchangeable pneumatic pump drive is designed for use with any type of “DP” series drum or tote/tank pump tubes. Operating specifications are included with each assembly. The drive provides variable flow control, with an unlimited dry-run cycle. Use the bung safety adapter DM-55BA/PP or /SS for tube security and the DM-55PWB-L hanging bracket for safe pump tank mounting or wall storage. Model DM-55DPB-B, ½ Hp (370 watts), Max. 38 Gpm (167L), 450 Cps., 22 cu. ft./min. @ 90 Psi – 10,000 Rpm. Wt. 3 lbs. (1.6 Kg.) Aluminum housing with plastic mounting bracket. Pump drive not suitable for flammable-hazardous duty or in areas with flammable materials. 28 ft. head, 35 ft. and 1500 Cps with High-Head pump tube. Pump Tubes In polypropylene, (Max.130°F), Kynar (PVDF 180°F), 316 stainless steel (180°F), with internals of Teflon, ceramic, carbon and Hastelloy. Use pump tube most compatible for the application liquid and thickness. A “High-Head” HH version of these pump tubes is available, increasing both the head (pumping height) and thickness capacity of the pump. The stainless steel tube pictured below is representative of the other tubes.

Air Operated Drum & Tank Pumps

Applications & Examples of Liquids Pumped
A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium thickness (450 centipoise). Ideally suited for transferring flammable or combustible liquids. Chemicals, cleaners, concentrates, corrosives, solvents and many liquid compounds compatible with the equipment materials listed here. Bung or clamp mounted for secure pumping.

Drum Pump Drive Specifications
This interchangeable pneumatic pump drive is designed for use with any type of “DP” series drum or tote/tank pump tubes. Operating specifications are included with each assembly. The drive provides variable flow control, with an unlimited dry-run cycle. Use the bung safety adapter DM-55BA/PP or /SS for tube security and the DM-55PWB-L hanging bracket for safe pump tank mounting or wall storage.

Model DM-55DPB-B, ½ Hp (370 watts), Max. 38 Gpm (167L), 450 Cps., 22 cu. ft./min. @ 90 Psi – 10,000 Rpm. Wt. 3 lbs. (1.6 Kg.) Aluminum housing with plastic mounting bracket. Pump drive not suitable for flammable-hazardous duty or in areas with flammable materials. 28 ft. head, 35 ft. and 1500 Cps with High-Head pump tube.

Pump Tubes
In polypropylene, (Max.130°F), Kynar (PVDF 180°F), 316 stainless steel (180°F), with internals of Teflon, ceramic, carbon and Hastelloy. Use pump tube most compatible for the application liquid and thickness. A “High-Head” HH version of these pump tubes is available, increasing both the head (pumping height) and thickness capacity of the pump. The stainless steel tube pictured below is representative of the other tubes.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55DPB
Product Name Xtreme Duty Pneumatic Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details