DRUM-MATES Inc. Extreme Duty Metering Pump DM-55PMDL/XP

Description
Extreme Duty Metering Pump for Drums, Totes and Tanks A modular construction with the customer and their environment in mind. At the heart of the Lutz flow meter system is a measuring chamber with a rotating disk. Liquid passing through the chamber causes the disc to rotate about its axis, sending an impulse via a magnetic coupling to the display unit which in turn records the flow. Calibration for various liquids is done simply by keying-in the respective factors. Modular Construction Robust Design Choice of Resistant Materials Fingertip Calibration Remote Control Facility Large 6-Digit LCD Display Built-in Data Protection Memory Capacity for 9 different liquids Protective Strainer Provided Battery Condition Indicator No special Batteries required Easy Installation Trouble-free Maintenance
Datasheet
Description
Extreme Duty Metering Pump for Drums, Totes and Tanks A modular construction with the customer and their environment in mind. At the heart of the Lutz flow meter system is a measuring chamber with a rotating disk. Liquid passing through the chamber causes the disc to rotate about its axis, sending an impulse via a magnetic coupling to the display unit which in turn records the flow. Calibration for various liquids is done simply by keying-in the respective factors. Modular Construction Robust Design Choice of Resistant Materials Fingertip Calibration Remote Control Facility Large 6-Digit LCD Display Built-in Data Protection Memory Capacity for 9 different liquids Protective Strainer Provided Battery Condition Indicator No special Batteries required Easy Installation Trouble-free Maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extreme Duty Metering Pump - DM-55PMDL/XP - DRUM-MATES Inc.
Lumberton, NJ, USA
Extreme Duty Metering Pump
DM-55PMDL/XP
Extreme Duty Metering Pump DM-55PMDL/XP
Extreme Duty Metering Pump for Drums, Totes and Tanks A modular construction with the customer and their environment in mind. At the heart of the Lutz flow meter system is a measuring chamber with a rotating disk. Liquid passing through the chamber causes the disc to rotate about its axis, sending an impulse via a magnetic coupling to the display unit which in turn records the flow. Calibration for various liquids is done simply by keying-in the respective factors. Modular Construction Robust Design Choice of Resistant Materials Fingertip Calibration Remote Control Facility Large 6-Digit LCD Display Built-in Data Protection Memory Capacity for 9 different liquids Protective Strainer Provided Battery Condition Indicator No special Batteries required Easy Installation Trouble-free Maintenance

Extreme Duty Metering Pump for Drums, Totes and Tanks

A modular construction with the customer and their environment in mind.

At the heart of the Lutz flow meter system is a measuring chamber with a rotating disk. Liquid passing through the chamber causes the disc to rotate about its axis, sending an impulse via a magnetic coupling to the display unit which in turn records the flow. Calibration for various liquids is done simply by keying-in the respective factors.

  • Modular Construction
  • Robust Design
  • Choice of Resistant Materials
  • Fingertip Calibration
  • Remote Control Facility
  • Large 6-Digit LCD Display
  • Built-in Data Protection
  • Memory Capacity for 9 different liquids
  • Protective Strainer Provided
  • Battery Condition Indicator
  • No special Batteries required
  • Easy Installation
  • Trouble-free Maintenance
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55PMDL/XP
Product Name Extreme Duty Metering Pump
Pump Type Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details