DRUM-MATES Inc. Hi-Viscosity Metered Pump DM-55HVB Series

Description
High Viscosity Batch Dispensing DRUM-MATES® DM-55HVB Series high viscosity pumps supply a precise dispensing method for transferring thick liquids from drums, totes or tanks into other containers. Filling applications of all kinds can be simplified into a semi-automatic process by setting the preferred volume, pressing the “Enter” button then observing the viscous material being accurately dispensed. Built to a fine design standard for rugged industrial use, the DM-55HVB high viscosity batching pump can be used with either TEFC or Open Drip Proof pump motor drives. Using the interchangeable pump drives with any number of pump tubes, can eliminate crosscontamination of different pH’s, thick chemicals, heavy coatings, 2 component materials, colorants, viscous polymers, resins, etc. and reduce purging requirements between material changes. Features Accuracy: +/-.05 % of reading Measure either flow rate or volume Resettable Totalizer Multiple language display Rugged, accurate, oval gear design Measures: gallons, liters, cubic meters, milliliters, imperial gallons Transfer polymers, paints, oils, varnishes, resins, petroleum products, etc.
Datasheet
Description
High Viscosity Batch Dispensing DRUM-MATES® DM-55HVB Series high viscosity pumps supply a precise dispensing method for transferring thick liquids from drums, totes or tanks into other containers. Filling applications of all kinds can be simplified into a semi-automatic process by setting the preferred volume, pressing the “Enter” button then observing the viscous material being accurately dispensed. Built to a fine design standard for rugged industrial use, the DM-55HVB high viscosity batching pump can be used with either TEFC or Open Drip Proof pump motor drives. Using the interchangeable pump drives with any number of pump tubes, can eliminate crosscontamination of different pH’s, thick chemicals, heavy coatings, 2 component materials, colorants, viscous polymers, resins, etc. and reduce purging requirements between material changes. Features Accuracy: +/-.05 % of reading Measure either flow rate or volume Resettable Totalizer Multiple language display Rugged, accurate, oval gear design Measures: gallons, liters, cubic meters, milliliters, imperial gallons Transfer polymers, paints, oils, varnishes, resins, petroleum products, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Viscosity Metered Pump - DM-55HVB Series - DRUM-MATES Inc.
Lumberton, NJ, USA
Hi-Viscosity Metered Pump
DM-55HVB Series
Hi-Viscosity Metered Pump DM-55HVB Series
High Viscosity Batch Dispensing DRUM-MATES® DM-55HVB Series high viscosity pumps supply a precise dispensing method for transferring thick liquids from drums, totes or tanks into other containers. Filling applications of all kinds can be simplified into a semi-automatic process by setting the preferred volume, pressing the “Enter” button then observing the viscous material being accurately dispensed. Built to a fine design standard for rugged industrial use, the DM-55HVB high viscosity batching pump can be used with either TEFC or Open Drip Proof pump motor drives. Using the interchangeable pump drives with any number of pump tubes, can eliminate crosscontamination of different pH’s, thick chemicals, heavy coatings, 2 component materials, colorants, viscous polymers, resins, etc. and reduce purging requirements between material changes. Features Accuracy: +/-.05 % of reading Measure either flow rate or volume Resettable Totalizer Multiple language display Rugged, accurate, oval gear design Measures: gallons, liters, cubic meters, milliliters, imperial gallons Transfer polymers, paints, oils, varnishes, resins, petroleum products, etc.

High Viscosity Batch Dispensing

DRUM-MATES® DM-55HVB Series high viscosity pumps supply a precise dispensing method for transferring thick liquids from drums, totes or tanks into other containers. Filling applications of all kinds can be simplified into a semi-automatic process by setting the preferred volume, pressing the “Enter” button then observing the viscous material being accurately dispensed.

Built to a fine design standard for rugged industrial use, the DM-55HVB high viscosity batching pump can be used with either TEFC or Open Drip Proof pump motor drives. Using the interchangeable pump drives with any number of pump tubes, can eliminate crosscontamination of different pH’s, thick chemicals, heavy coatings, 2 component materials, colorants, viscous polymers, resins, etc. and reduce purging requirements between material changes.

Features

  • Accuracy: +/-.05 % of reading
  • Measure either flow rate or volume
  • Resettable Totalizer
  • Multiple language display
  • Rugged, accurate, oval gear design
  • Measures: gallons, liters, cubic meters, milliliters, imperial gallons
  • Transfer polymers, paints, oils, varnishes, resins, petroleum products, etc.
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55HVB Series
Product Name Hi-Viscosity Metered Pump
Pump Type Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 1253557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 21.8 psi (15.3 m of Water)
Media Temperature 212 F (100 C)
HP 0.03 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI2BK1 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details