DRUM-MATES Inc. Xtreme Duty Pneumatic Pump DM-55DPF

Description
Air Operated Drum & Tank Pumps For Use in Factory, Laboratory, Shop and Field A high performance, industrial duty, ergonomic, air operated, explosion proof (when used with the DM-166GWK grounding kit) pump for most types of thin-bodied up to medium thick, 750 Cps, liquids of all kinds including chemicals, cleaners, concentrates, corrosives, solvents, flammable liquids and many liquid compounds compatible with the equipment materials listed here. Can be bung or clamp mounted for secure pumping in pails, drums, totes or tanks. This equipment is generally interchangeable with other drum pump brands. Drum Pump Drive Specifications This interchangeable pneumatic pump drive is designed for use with any type of “DP” series drum or tote/tank pump tubes. Operating specifications are included with each assembly. It will provide variable flow control with an unlimited dry-run cycle. Use the bung safety adapter DM-55BA/PP or /SS for tube security and the DM-55PWB-L hanging bracket for safe tank mounting or wall storage. Pump Tube Specifications DM-8339SS Xtreme Duty Pump Tube Available in 39”, 47” 60” and 72” with internals of Teflon, ceramic, carbon, Hastelloy and maximum operating temperature of180°F. Tube diameter, 1.625” (41mm) Dispensing Port, 1.0” OD hose barb. Tubes are also available in polypropylene, (Max.130°F) and Kynar (PVDF 180°F), Choose the pump tube most compatible with your application liquid and thickness. A “High-Head” HH version of these pump tubes is available, increasing both the head (pumping height) and thickness capacity of the pump. The tube pictured here is representative of the other tubes.
Datasheet
Description
Air Operated Drum & Tank Pumps For Use in Factory, Laboratory, Shop and Field A high performance, industrial duty, ergonomic, air operated, explosion proof (when used with the DM-166GWK grounding kit) pump for most types of thin-bodied up to medium thick, 750 Cps, liquids of all kinds including chemicals, cleaners, concentrates, corrosives, solvents, flammable liquids and many liquid compounds compatible with the equipment materials listed here. Can be bung or clamp mounted for secure pumping in pails, drums, totes or tanks. This equipment is generally interchangeable with other drum pump brands. Drum Pump Drive Specifications This interchangeable pneumatic pump drive is designed for use with any type of “DP” series drum or tote/tank pump tubes. Operating specifications are included with each assembly. It will provide variable flow control with an unlimited dry-run cycle. Use the bung safety adapter DM-55BA/PP or /SS for tube security and the DM-55PWB-L hanging bracket for safe tank mounting or wall storage. Pump Tube Specifications DM-8339SS Xtreme Duty Pump Tube Available in 39”, 47” 60” and 72” with internals of Teflon, ceramic, carbon, Hastelloy and maximum operating temperature of180°F. Tube diameter, 1.625” (41mm) Dispensing Port, 1.0” OD hose barb. Tubes are also available in polypropylene, (Max.130°F) and Kynar (PVDF 180°F), Choose the pump tube most compatible with your application liquid and thickness. A “High-Head” HH version of these pump tubes is available, increasing both the head (pumping height) and thickness capacity of the pump. The tube pictured here is representative of the other tubes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtreme Duty Pneumatic Pump - DM-55DPF - DRUM-MATES Inc.
Lumberton, NJ, USA
Xtreme Duty Pneumatic Pump
DM-55DPF
Xtreme Duty Pneumatic Pump DM-55DPF
Air Operated Drum & Tank Pumps For Use in Factory, Laboratory, Shop and Field A high performance, industrial duty, ergonomic, air operated, explosion proof (when used with the DM-166GWK grounding kit) pump for most types of thin-bodied up to medium thick, 750 Cps, liquids of all kinds including chemicals, cleaners, concentrates, corrosives, solvents, flammable liquids and many liquid compounds compatible with the equipment materials listed here. Can be bung or clamp mounted for secure pumping in pails, drums, totes or tanks. This equipment is generally interchangeable with other drum pump brands. Drum Pump Drive Specifications This interchangeable pneumatic pump drive is designed for use with any type of “DP” series drum or tote/tank pump tubes. Operating specifications are included with each assembly. It will provide variable flow control with an unlimited dry-run cycle. Use the bung safety adapter DM-55BA/PP or /SS for tube security and the DM-55PWB-L hanging bracket for safe tank mounting or wall storage. Pump Tube Specifications DM-8339SS Xtreme Duty Pump Tube Available in 39”, 47” 60” and 72” with internals of Teflon, ceramic, carbon, Hastelloy and maximum operating temperature of180°F. Tube diameter, 1.625” (41mm) Dispensing Port, 1.0” OD hose barb. Tubes are also available in polypropylene, (Max.130°F) and Kynar (PVDF 180°F), Choose the pump tube most compatible with your application liquid and thickness. A “High-Head” HH version of these pump tubes is available, increasing both the head (pumping height) and thickness capacity of the pump. The tube pictured here is representative of the other tubes.

Air Operated Drum & Tank Pumps

For Use in Factory, Laboratory, Shop and Field
A high performance, industrial duty, ergonomic, air operated, explosion proof (when used with the DM-166GWK grounding kit) pump for most types of thin-bodied up to medium thick, 750 Cps, liquids of all kinds including chemicals, cleaners, concentrates, corrosives, solvents, flammable liquids and many liquid compounds compatible with the equipment materials listed here. Can be bung or clamp mounted for secure pumping in pails, drums, totes or tanks. This equipment is generally interchangeable with other drum pump brands.

Drum Pump Drive Specifications
This interchangeable pneumatic pump drive is designed for use with any type of “DP” series drum or tote/tank pump tubes. Operating specifications are included with each assembly. It will provide variable flow control with an unlimited dry-run cycle. Use the bung safety adapter DM-55BA/PP or /SS for tube security and the DM-55PWB-L hanging bracket for safe tank mounting or wall storage.

Pump Tube Specifications
DM-8339SS Xtreme Duty Pump Tube Available in 39”, 47” 60” and 72” with internals of Teflon, ceramic, carbon, Hastelloy and maximum operating temperature of180°F. Tube diameter, 1.625” (41mm) Dispensing Port, 1.0” OD hose barb. Tubes are also available in polypropylene, (Max.130°F) and Kynar (PVDF 180°F), Choose the pump tube most compatible with your application liquid and thickness. A “High-Head” HH version of these pump tubes is available, increasing both the head (pumping height) and thickness capacity of the pump. The tube pictured here is representative of the other tubes.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55DPF
Product Name Xtreme Duty Pneumatic Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100736 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 1253448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 110 v
Media Water Pump
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details