DRUM-MATES Inc. Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| Drum Dolly Base Heater For non-flammable, non-hazardous, heat sensitive material Heat a Full 55Gal. Uninsulated Drum of Water to 170°F in 12 hours The Model DM-55DBH is a 900 lb. | |
| For Metal, Plastic or Caged Totes The contents in your tote tanks (IBCs), such as chemicals, molasses, oil, etc. can be slow moving and uncooperative when you need it most,... | |
| Heat That BioDiesel Drum! Included FREE! TopHat™ Drum Top Insulated Cover! Now Safely Transfer Your Biodiesel in the Winter! Auto-heat safety control maintains preferred temperature Included FREE, easy mounting, insulated... | |
| Heat That Drum! Includes insulated TopHat™ with 1 or more bung-hole access openings! Auto-heat control prevents drum material from overheating Includes easy mounting drum-top cover, single wall insulated Instant bunghole... | |
| Industrial Heating For Most Applications Heat Up Containers to the Temperatures You Need Reduce Viscosities for Mixing & Pumping Isolate Your Heating Container or Area Increase Heat for Quicker Batching... | |
| Insulating Drum Wrap Blanket! Included FREE! TopHat™ Drum Top Insulated Cover! Now Safely Insulate Your Drum in the Winter! HeatSaver™ helps maintain your preferred temperature Works with industrial drum heaters... | |
| Over the Side Heater Easier mixing or pouring with lower viscosity! Fits through 2” or larger bung opening Up to 275*F heat-up with auto-cut-off Adjustable SS mounting bracket Unheated stem... | |
| Super Efficiency for Quicker, More Uniform Drum Heating Wrap-Around Style Drum Heater The DRUM-MATES® Drum Wrap Heater is designed to provide a safe, practical, efficient means of freeze protection, viscosity... |