DRUM-MATES Inc. Datasheets for Drum Pumps
Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application.
Drum Pumps: Learn more
| Product Name | Notes |
|---|---|
| Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump... | |
| Air Operated Drum & Tank Pumps For Use in Factory, Laboratory, Shop and Field A high performance, industrial duty, ergonomic, air operated, explosion proof (when used with the DM-166GWK grounding... | |
| Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The... | |
| Drum Unloading System For Transferring Viscous Food Product The DM-55DUS is the ultimate solution for emptying the most viscous materials from 55 gallon drums or containers of any shape. When... | |
| For Drum & Tote Transfer of Very Thin to Very Thick Compounds These high viscosity sanitary pump tubes can transfer very thick food, pharmaceutical, cosmetic or bio-science additives or ingredients... | |
| For General Industrial Liquid Transfer from Pails and Drums Extreme Duty, Stainless Steel Hand Pump, 316 SS & Teflon internals. Ideal for any liquids compatible with 316 SS and Teflon... | |
| For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 22 oz. per stroke, 3 ft. of PVC discharge hose, all PVC including piston and seal,... | |
| For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC discharge hose 22” L,... | |
| For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC drip resistant dispensing 4” | |
| For General Industrial Liquid Transfer from Pails and Drums Piston, siphoning hand pump Non-corroding, heavy duty, quick-siphon: a few strokes starts siphoning action, transfers uphill, siphons downhill, 5 ft. of... | |
| For General Industrial Liquid Transfer from Pails and Drums Self priming piston hand pump, 4, 8, 12 or 16 oz. adjustable stroke. ½” ID suction tube x 43" L, MOC’s:... | |
| For General Industrial Liquid Transfer from Pails and Drums Siphon Hand Pump dispenses up to 7 Gpm, up to 4 feet high, bellows actions primer, 1” HDPE outflow hose, quick-siphon... | |
| For High Viscosity Liquids Up To 100,000 CPS The DM-55HVP Series pumps are engineered specifically for transferring viscous liquids from drums and tanks commonly found in most general manufacturing industries. | |
| For transferring most types of chemicals and liquids These high efficiency pumps are constructed from the highest quality materials including C276 Hastelloy, 316 stainless steel, Teflon, Viton and 6038C carbon. | |
| For transferring very thick compounds of all kinds These high viscosity pump tubes can transfer very thick materials up to 17,000 Cps (100,000 SSU, 40,000 mPas) with or without solids... | |
| For use in Drums or Totes (IBC's) Benefits & Features Long-life construction: high quality, heavy duty Fine control discharge rate of 1 litre per cycle Excellent for heavier thickness materials... | |
| Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids For Marine, Automotive, Industrial, Aviation Dispensing Applications Extra spout style supplied with each pump! Lever Operated Hand Pump, Heavy... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! For Extreme Duty Applications Flow Rate: 9 Gpm, with 2" Npt bung adapter, Wt. | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! 12 Oz. per stroke, Materials: AL, Viton, HDPE, Wt. 16 lbs. Designed for transferring... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 4 lbs. For dispensing... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, includes 2" Npt bung adapter, Wt. 8 lbs. | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, Wt. 7 lbs. For dispensing a wide variety... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 18 oz. / stroke, MOC’s: HDPE, AL, Neoprene, Wt. 8 lbs. For... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 6 Gpm, includes 2" Npt bung adapter. Wt. 4 lbs. Ideal for... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 9 Gpm, includes 2" Npt bung adapter. Wt. 8 lbs. Ideal for... | |
| Motor An explosion proof electric pump/mixer drive using hand trigger On/Off to control. The pump has an earthground connection for hazardous duty operation (when used with a grounding kit) in... | |
| Motor Universal electric motor operating at 220 volt, 640 watt, 50 Hz. With bipolar on/off switch with single-pole thermal overcurrent release. Open drip-proof motor is double insulated. Not suitable for... | |
| Polypropylene or Stainless Steel Pump Tube Drum Pump Assembly This interchangeable drum pump is designed for use with any quantity, size or type of “DP” series pump tubes. The universal... | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! For Extreme Duty Applications Flow Rate: 6 Gpm, with 2" Npt bung adapter, Wt. | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs. | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs. For dispensing... | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 6 Gpm, includes 2" Npt bung adapter, Wt. 8 lbs. For dispensing... | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 8 Gpm, includes 2" Npt bung adapter. Wt. 3 lbs. Ideal for... | |
| The Proper Choice for Pumping Liquids from Drums or Tanks These high efficiency pumps are excellent for all kinds of chemically compatible liquids. Made from the highest quality materials, including... | |
| Versatile, Precise, High Pressure Pumping from Drums This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids,... | |
| With Mixer-Pump Tube Material Best for Your Application Motor An powerful electric pump drive using hand trigger On/Off on the carrying handler to control liquid flow with 800 watt output... | |
| With Stainless Steel Mixer-Pump Tube Motor A pneumatic pump drive using hand trigger On/Off press bar on the carrying handler to control compressed air flow with 400 watt output at... | |
| High quality construction for a long operating life. Safe for nonflammable polypropylene compatible liquids. No internal moving parts, virtually maintenance free Economically replace or upgrade worn or faulty pumps. Use... |