DRUM-MATES Inc. Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Product Name Notes
For safely mounting most 2” Npt industrial equipment in coarse bungholes A variety of other bung accessories, ThreadConverters, ThreadReducers, ThreadGuards, etc. are available. Converts coarse bung threads to 2” Npt...
Polypropylene & Stainless Steel Safer > Easier > Quicker Equipment Mounting Reduce 2” Bung Openings for Mounting Equipment in Drums, IBC’s, Tanks Mounting equipment into the 2” Npt fine thread...
Absolute Protection for Plastic Bungholes and Plastic Bung Threaded Equipment 2” NPT Fine, or Buttress Coarse Thread Guards Stops container and equipment failure losses Prevents downtime due to equipment breakdown...
Quick Liquid Transfer Assembly for Totes Benefits & Features ToteFillers™ are excellent for safe, fast, economical, quick-connect liquid filling of single or multiple drums in virtually any configuration, whether floor,...