DRUM-MATES Inc. Reciprocating Hand Pump DM55REHP Series

Description
For use in Drums or Totes (IBC's) Benefits & Features Long-life construction: high quality, heavy duty Fine control discharge rate of 1 litre per cycle Excellent for heavier thickness materials Pump handle transferable for overhead operation Self-lubricating TFE piston ring, works wet or dry Numerous materials to choose from for many applications
Datasheet
Description
For use in Drums or Totes (IBC's) Benefits & Features Long-life construction: high quality, heavy duty Fine control discharge rate of 1 litre per cycle Excellent for heavier thickness materials Pump handle transferable for overhead operation Self-lubricating TFE piston ring, works wet or dry Numerous materials to choose from for many applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Hand Pump - DM55REHP Series - DRUM-MATES Inc.
Lumberton, NJ, USA
Reciprocating Hand Pump
DM55REHP Series
Reciprocating Hand Pump DM55REHP Series
For use in Drums or Totes (IBC's) Benefits & Features Long-life construction: high quality, heavy duty Fine control discharge rate of 1 litre per cycle Excellent for heavier thickness materials Pump handle transferable for overhead operation Self-lubricating TFE piston ring, works wet or dry Numerous materials to choose from for many applications

For use in Drums or Totes (IBC's)

Benefits & Features

  • Long-life construction: high quality, heavy duty
  • Fine control discharge rate of 1 litre per cycle
  • Excellent for heavier thickness materials
  • Pump handle transferable for overhead operation
  • Self-lubricating TFE piston ring, works wet or dry
  • Numerous materials to choose from for many applications
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM55REHP Series
Product Name Reciprocating Hand Pump
Pump Type Drum Pump; Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details