DRUM-MATES Inc. Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Measures In-line Transfer of Thin to Thick Liquids Excellent for Drum, Tote (IBC) and Tank Dispensing Accurate measured dispensing of thin to thick fluids from a drum, tote or tank... | |
| Measures Liquid Transfer Flow Rate & Flow Total Our high output turbine digital meter offers durable, compact, high precision fluid measurement as flow rate or total flow. Field calibrations can... | |
| Measures Liquid Transfer Flow Rate & Flow Total Our high output turbine digital PVC meter offers durable, compact, high precision liquid flow measurement. Field calibrations can be easily set by... | |
| Measures Thick Liquid Transfer In-line via 2” Npt Excellent for Drum, Tote (IBC) and Tank Dispensing Accurate measured dispensing of viscous fluids from a drum or tote just got easier. | |
| Model No. DM-100SPFM/SS with 316ss Flow Chamber Max. 35 Gpm, 1" Npt, Accuracy: +/- 1.5%, 3 Flow Rates: 2-10 Gpm, 3-20 Gpm or 4-32 Gpm Smart Pump (SP) Series of... |