DRUM-MATES Inc. Datasheets for Dumpers, Tilters, and Inverters
Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Dumpers, Tilters, and Inverters: Learn more
| Product Name | Notes |
|---|---|
| 5 Gal. Electric or Pneumatic Shakers Benefits & Features Right-side up, upside down or horizontally Mix 1 or 2 gal cans, carton of 4x 1 gal. cans Pail holder will... | |
| Heavy-duty 1 hp, 115V/1PH motor cap. 800 lbs/dry, 1000 lbs/liquid. @ 10 Rpm For standard 22½” diameter drums. Ship Wt. 445 lbs Eliminate material transfer, clean-up, special vessels and special... | |
| Pneumatic variable speed or electric, 115V/1PH-20 Rpm Same capacity per drum as above. Ship Wt. 265 lbs Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix,... | |
| Powerful 1/2 hp, 115VAC/1PH motor, cap. 400 lbs/dry, 1000 lbs/liquid @ 10 Rpm For standard 22½” diameter steel drums; Ship Wt. 263 lbs Eliminate material transfer, clean-up, special vessels and... | |
| Saves Time, Labor & Money Easy Loading By Hand Truck... Built-in hydraulic system positions drums easily and quickly for rotation! Provides easier "Hands-off" drum handling and mixing. Accepts a loaded... | |
| Variable Speed Rotate drums from 10 to 40 rpm. Pneumatic or electric, 1 Hp, 115VAC/1PH Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or... | |
| Complete Safety: Drums stay sealed while thoroughly mixing hazardous or special materials. Rapid Blending: Mixing time is very efficient, and short, especially with multi-axis rotation. No Exposure: No open drum... |