DRUM-MATES Inc. Electric 55 Gallon Drum Pump DM-55ENCS115/220

Description
Polypropylene or Stainless Steel Pump Tube Drum Pump Assembly This interchangeable drum pump is designed for use with any quantity, size or type of “DP” series pump tubes. The universal electric TEFC double insulated motor operating specifications are 825 watt, (1.1 Hp.), 115 volt, 60 Hz, or 220 volt, 50 Hz. Includes bipolar on/off switch at handle grip for safer handling, with thermally protected manually resettable overload release and drop-in cartridge brush system. Motor and anodized housing recommended for use in corrosive areas or where high levels of fumes are present. Pump Tubes Polypropylene pump tube MOC’s: PTFE, Carbon, Hastelloy 256C, polypropylene 316 stainless steel pump tube MOC’s: PTFE, Viton, Carbon, Hastelloy 256C, 316 stainless steel (Other tubes available: Kynar (PVDF-polyvinylidene fluoride). Select the most suitable pump tube and length for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. This electric pump drive is NOT PERMITTED for flammable materials or area use. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied, slightly viscous, aggressive and non-flammable liquids. Chemicals, cleaners, concentrates, corrosives and many liquid compounds chemically compatible with polypropylene.
Datasheet
Description
Polypropylene or Stainless Steel Pump Tube Drum Pump Assembly This interchangeable drum pump is designed for use with any quantity, size or type of “DP” series pump tubes. The universal electric TEFC double insulated motor operating specifications are 825 watt, (1.1 Hp.), 115 volt, 60 Hz, or 220 volt, 50 Hz. Includes bipolar on/off switch at handle grip for safer handling, with thermally protected manually resettable overload release and drop-in cartridge brush system. Motor and anodized housing recommended for use in corrosive areas or where high levels of fumes are present. Pump Tubes Polypropylene pump tube MOC’s: PTFE, Carbon, Hastelloy 256C, polypropylene 316 stainless steel pump tube MOC’s: PTFE, Viton, Carbon, Hastelloy 256C, 316 stainless steel (Other tubes available: Kynar (PVDF-polyvinylidene fluoride). Select the most suitable pump tube and length for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. This electric pump drive is NOT PERMITTED for flammable materials or area use. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied, slightly viscous, aggressive and non-flammable liquids. Chemicals, cleaners, concentrates, corrosives and many liquid compounds chemically compatible with polypropylene.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric 55 Gallon Drum Pump - DM-55ENCS115/220 - DRUM-MATES Inc.
Lumberton, NJ, USA
Electric 55 Gallon Drum Pump
DM-55ENCS115/220
Electric 55 Gallon Drum Pump DM-55ENCS115/220
Polypropylene or Stainless Steel Pump Tube Drum Pump Assembly This interchangeable drum pump is designed for use with any quantity, size or type of “DP” series pump tubes. The universal electric TEFC double insulated motor operating specifications are 825 watt, (1.1 Hp.), 115 volt, 60 Hz, or 220 volt, 50 Hz. Includes bipolar on/off switch at handle grip for safer handling, with thermally protected manually resettable overload release and drop-in cartridge brush system. Motor and anodized housing recommended for use in corrosive areas or where high levels of fumes are present. Pump Tubes Polypropylene pump tube MOC’s: PTFE, Carbon, Hastelloy 256C, polypropylene 316 stainless steel pump tube MOC’s: PTFE, Viton, Carbon, Hastelloy 256C, 316 stainless steel (Other tubes available: Kynar (PVDF-polyvinylidene fluoride). Select the most suitable pump tube and length for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. This electric pump drive is NOT PERMITTED for flammable materials or area use. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied, slightly viscous, aggressive and non-flammable liquids. Chemicals, cleaners, concentrates, corrosives and many liquid compounds chemically compatible with polypropylene.

Polypropylene or Stainless Steel Pump Tube

Drum Pump Assembly
This interchangeable drum pump is designed for use with any quantity, size or type of “DP” series pump tubes. The universal electric TEFC double insulated motor operating specifications are 825 watt, (1.1 Hp.), 115 volt, 60 Hz, or 220 volt, 50 Hz. Includes bipolar on/off switch at handle grip for safer handling, with thermally protected manually resettable overload release and drop-in cartridge brush system. Motor and anodized housing recommended for use in corrosive areas or where high levels of fumes are present.

Pump Tubes
Polypropylene pump tube MOC’s: PTFE, Carbon, Hastelloy 256C, polypropylene 316 stainless steel pump tube MOC’s: PTFE, Viton, Carbon, Hastelloy 256C, 316 stainless steel (Other tubes available: Kynar (PVDF-polyvinylidene fluoride). Select the most suitable pump tube and length for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. This electric pump drive is NOT PERMITTED for flammable materials or area use.

Applications & Examples of Liquids Pumped
A light, easily handled, high performance pump for almost all types of thin-bodied, slightly viscous, aggressive and non-flammable liquids. Chemicals, cleaners, concentrates, corrosives and many liquid compounds chemically compatible with polypropylene.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55ENCS115/220
Product Name Electric 55 Gallon Drum Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details