DRUM-MATES Inc. Heavy Duty Lever Hand Pump DM-55LHP-HV

Description
Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids For Marine, Automotive, Industrial, Aviation Dispensing Applications Extra spout style supplied with each pump! Lever Operated Hand Pump, Heavy Duty Ideal for use with low or high viscosity liquids. Pump dispenses 1.0 Liter (32 oz) per stroke For use with petroleum products, fuels, kerosene, paraffin, light to viscous oils, solvents, cutting lubricants, etc. Telescoping pick-up tube adapts to drum/tank depth 2” Npt bung adapter for most industrial drums Optional bung-thread converters available for other drum bung-hole sizes 2 spout styles supplied with every pump! Designed for long-life, heavy duty use in shop, factory, dock or field use. Tested to 38,000 Liters (10,000 gallons) before piston replacement. HDPE piston and neoprene seals Wt. 3.2 Kg., (7.0 lbs.)
Datasheet
Description
Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids For Marine, Automotive, Industrial, Aviation Dispensing Applications Extra spout style supplied with each pump! Lever Operated Hand Pump, Heavy Duty Ideal for use with low or high viscosity liquids. Pump dispenses 1.0 Liter (32 oz) per stroke For use with petroleum products, fuels, kerosene, paraffin, light to viscous oils, solvents, cutting lubricants, etc. Telescoping pick-up tube adapts to drum/tank depth 2” Npt bung adapter for most industrial drums Optional bung-thread converters available for other drum bung-hole sizes 2 spout styles supplied with every pump! Designed for long-life, heavy duty use in shop, factory, dock or field use. Tested to 38,000 Liters (10,000 gallons) before piston replacement. HDPE piston and neoprene seals Wt. 3.2 Kg., (7.0 lbs.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Lever Hand Pump - DM-55LHP-HV - DRUM-MATES Inc.
Lumberton, NJ, USA
Heavy Duty Lever Hand Pump
DM-55LHP-HV
Heavy Duty Lever Hand Pump DM-55LHP-HV
Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids For Marine, Automotive, Industrial, Aviation Dispensing Applications Extra spout style supplied with each pump! Lever Operated Hand Pump, Heavy Duty Ideal for use with low or high viscosity liquids. Pump dispenses 1.0 Liter (32 oz) per stroke For use with petroleum products, fuels, kerosene, paraffin, light to viscous oils, solvents, cutting lubricants, etc. Telescoping pick-up tube adapts to drum/tank depth 2” Npt bung adapter for most industrial drums Optional bung-thread converters available for other drum bung-hole sizes 2 spout styles supplied with every pump! Designed for long-life, heavy duty use in shop, factory, dock or field use. Tested to 38,000 Liters (10,000 gallons) before piston replacement. HDPE piston and neoprene seals Wt. 3.2 Kg., (7.0 lbs.)

Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids
For Marine, Automotive, Industrial, Aviation Dispensing Applications

Extra spout style supplied with each pump!

Lever Operated Hand Pump, Heavy Duty

  • Ideal for use with low or high viscosity liquids.
  • Pump dispenses 1.0 Liter (32 oz) per stroke
  • For use with petroleum products, fuels, kerosene, paraffin, light to viscous oils, solvents, cutting lubricants, etc.
  • Telescoping pick-up tube adapts to drum/tank depth
  • 2” Npt bung adapter for most industrial drums
  • Optional bung-thread converters available for other drum bung-hole sizes
  • 2 spout styles supplied with every pump!
  • Designed for long-life, heavy duty use in shop, factory, dock or field use. Tested to 38,000 Liters (10,000 gallons) before piston replacement.
  • HDPE piston and neoprene seals
  • Wt. 3.2 Kg., (7.0 lbs.)
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55LHP-HV
Product Name Heavy Duty Lever Hand Pump
Pump Type Drum Pump; Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHA3SR4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details