DRUM-MATES Inc. Electric 55 Gallon Drum Pump DM-55ODPL220

Description
Motor Universal electric motor operating at 220 volt, 640 watt, 50 Hz. With bipolar on/off switch with single-pole thermal overcurrent release. Open drip-proof motor is double insulated. Not suitable for hazardous duty. Handle grip offer safer handling. Dry-run cycle not to exceed 5 minutes. Use wall bracket to ensure safe storage. Pump Tubes Supplied with stainless steel pump tube or for various applications your choice of polypropylene (PP), polyvinylidene fluoride (PVDF), aluminium alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied, slightly viscous, aggressive and non-flammable liquids. Chemicals, cleaners, concentrates, corrosives and other liquid compounds that are chemically compatible with 316 stainless steel.
Datasheet
Description
Motor Universal electric motor operating at 220 volt, 640 watt, 50 Hz. With bipolar on/off switch with single-pole thermal overcurrent release. Open drip-proof motor is double insulated. Not suitable for hazardous duty. Handle grip offer safer handling. Dry-run cycle not to exceed 5 minutes. Use wall bracket to ensure safe storage. Pump Tubes Supplied with stainless steel pump tube or for various applications your choice of polypropylene (PP), polyvinylidene fluoride (PVDF), aluminium alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied, slightly viscous, aggressive and non-flammable liquids. Chemicals, cleaners, concentrates, corrosives and other liquid compounds that are chemically compatible with 316 stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric 55 Gallon Drum Pump - DM-55ODPL220 - DRUM-MATES Inc.
Lumberton, NJ, USA
Electric 55 Gallon Drum Pump
DM-55ODPL220
Electric 55 Gallon Drum Pump DM-55ODPL220
Motor Universal electric motor operating at 220 volt, 640 watt, 50 Hz. With bipolar on/off switch with single-pole thermal overcurrent release. Open drip-proof motor is double insulated. Not suitable for hazardous duty. Handle grip offer safer handling. Dry-run cycle not to exceed 5 minutes. Use wall bracket to ensure safe storage. Pump Tubes Supplied with stainless steel pump tube or for various applications your choice of polypropylene (PP), polyvinylidene fluoride (PVDF), aluminium alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied, slightly viscous, aggressive and non-flammable liquids. Chemicals, cleaners, concentrates, corrosives and other liquid compounds that are chemically compatible with 316 stainless steel.

Motor
Universal electric motor operating at 220 volt, 640 watt, 50 Hz. With bipolar on/off switch with single-pole thermal overcurrent release. Open drip-proof motor is double insulated. Not suitable for hazardous duty. Handle grip offer safer handling. Dry-run cycle not to exceed 5 minutes. Use wall bracket to ensure safe storage.

Pump Tubes
Supplied with stainless steel pump tube or for various applications your choice of polypropylene (PP), polyvinylidene fluoride (PVDF), aluminium alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped,
2) the material thickness and last but not least, 3) liquid flammability.

Applications & Examples of Liquids Pumped
A light, easily handled, high performance pump for almost all types of thin-bodied, slightly viscous, aggressive and non-flammable liquids. Chemicals, cleaners, concentrates, corrosives and other liquid compounds that are chemically compatible with 316 stainless steel.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55ODPL220
Product Name Electric 55 Gallon Drum Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details