DRUM-MATES Inc. High Pressure Drum Metering Pump

Description
Versatile, Precise, High Pressure Pumping from Drums This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids, lubricants and additives from drums, totes or tanks to a process point or application. This pump features a rotary, positive displacement sealless pump head which provides a precise, pulseless flow which is easily controllable and repeatable regardless of the preferred discharge pressure. Because the pump is fully submerged at the bottom of the container, it can never leak or lose its prime as it meters the liquid, drawing down to the last 1/8 of an inch of the drum contents. Features & Benefits Dispensing Accuracy to 0.25% Output line pressure up to 650 psi Flow rates from 10 to 3600 cc/min. (.003 to 0.95 GPM) Viscosities from 1 to 25,000 centipoise (Cps) Repeatable Continuous, virtually pulseless outflow Various control options
Datasheet
Description
Versatile, Precise, High Pressure Pumping from Drums This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids, lubricants and additives from drums, totes or tanks to a process point or application. This pump features a rotary, positive displacement sealless pump head which provides a precise, pulseless flow which is easily controllable and repeatable regardless of the preferred discharge pressure. Because the pump is fully submerged at the bottom of the container, it can never leak or lose its prime as it meters the liquid, drawing down to the last 1/8 of an inch of the drum contents. Features & Benefits Dispensing Accuracy to 0.25% Output line pressure up to 650 psi Flow rates from 10 to 3600 cc/min. (.003 to 0.95 GPM) Viscosities from 1 to 25,000 centipoise (Cps) Repeatable Continuous, virtually pulseless outflow Various control options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Drum Metering Pump -  - DRUM-MATES Inc.
Lumberton, NJ, USA
High Pressure Drum Metering Pump
High Pressure Drum Metering Pump
Versatile, Precise, High Pressure Pumping from Drums This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids, lubricants and additives from drums, totes or tanks to a process point or application. This pump features a rotary, positive displacement sealless pump head which provides a precise, pulseless flow which is easily controllable and repeatable regardless of the preferred discharge pressure. Because the pump is fully submerged at the bottom of the container, it can never leak or lose its prime as it meters the liquid, drawing down to the last 1/8 of an inch of the drum contents. Features & Benefits Dispensing Accuracy to 0.25% Output line pressure up to 650 psi Flow rates from 10 to 3600 cc/min. (.003 to 0.95 GPM) Viscosities from 1 to 25,000 centipoise (Cps) Repeatable Continuous, virtually pulseless outflow Various control options

Versatile, Precise, High Pressure Pumping from Drums

This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids, lubricants and additives from drums, totes or tanks to a process point or application. This pump features a rotary, positive displacement sealless pump head which provides a precise, pulseless flow which is easily controllable and repeatable regardless of the preferred discharge pressure. Because the pump is fully submerged at the bottom of the container, it can never leak or lose its prime as it meters the liquid, drawing down to the last 1/8 of an inch of the drum contents.

Features & Benefits

  • Dispensing Accuracy to 0.25%
  • Output line pressure up to 650 psi
  • Flow rates from 10 to 3600 cc/min. (.003 to 0.95 GPM)
  • Viscosities from 1 to 25,000 centipoise (Cps)
  • Repeatable
  • Continuous, virtually pulseless outflow
  • Various control options
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Name High Pressure Drum Metering Pump
Pump Type Drum Pump; Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Hydraulic Pump/Motor -  - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details