DRUM-MATES Inc. 1" Aluminum Double Diaphragm Pump DM-55DDP/AL1

Description
DRUM-MATES efficient, industrial duty, double diaphragm aluminum pump provides transfer of thin, medium or heavy thickness, flowable liquids. It is a self-priming pump that offers the Elima-Matic air valve system for non-stalling, lubefree performance. It has a flow rate up to 35 Gpm, is UL listed and suitable for transferring any water based or flammable liquids compatible with aluminum and your selected internals: Buna-N, Neoprene, EPDM, Teflon, Santoprene or Viton. The pump can be made explosion proof with the DM-166GWK grounding cable kit. This pump is also available in 316 stainless, Hastelloy C, PVDF (Kynar), Polypropylene or Acetal, with a choice of ½”, 1”, 1.5” or 2” discharge ports.
Datasheet
Description
DRUM-MATES efficient, industrial duty, double diaphragm aluminum pump provides transfer of thin, medium or heavy thickness, flowable liquids. It is a self-priming pump that offers the Elima-Matic air valve system for non-stalling, lubefree performance. It has a flow rate up to 35 Gpm, is UL listed and suitable for transferring any water based or flammable liquids compatible with aluminum and your selected internals: Buna-N, Neoprene, EPDM, Teflon, Santoprene or Viton. The pump can be made explosion proof with the DM-166GWK grounding cable kit. This pump is also available in 316 stainless, Hastelloy C, PVDF (Kynar), Polypropylene or Acetal, with a choice of ½”, 1”, 1.5” or 2” discharge ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Lumberton, NJ, USA
1" Aluminum Double Diaphragm Pump
DM-55DDP/AL1
1" Aluminum Double Diaphragm Pump DM-55DDP/AL1
DRUM-MATES efficient, industrial duty, double diaphragm aluminum pump provides transfer of thin, medium or heavy thickness, flowable liquids. It is a self-priming pump that offers the Elima-Matic air valve system for non-stalling, lubefree performance. It has a flow rate up to 35 Gpm, is UL listed and suitable for transferring any water based or flammable liquids compatible with aluminum and your selected internals: Buna-N, Neoprene, EPDM, Teflon, Santoprene or Viton. The pump can be made explosion proof with the DM-166GWK grounding cable kit. This pump is also available in 316 stainless, Hastelloy C, PVDF (Kynar), Polypropylene or Acetal, with a choice of ½”, 1”, 1.5” or 2” discharge ports.

DRUM-MATES efficient, industrial duty, double diaphragm aluminum pump provides transfer of thin, medium or heavy thickness, flowable liquids. It is a self-priming pump that offers the Elima-Matic air valve system for non-stalling, lubefree performance. It has a flow rate up to 35 Gpm, is UL listed and suitable for transferring any water based or flammable liquids compatible with aluminum and your selected internals: Buna-N, Neoprene, EPDM, Teflon, Santoprene or Viton. The pump can be made explosion proof with the DM-166GWK grounding cable kit. This pump is also available in 316 stainless, Hastelloy C, PVDF (Kynar), Polypropylene or Acetal, with a choice of ½”, 1”, 1.5” or 2” discharge ports.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55DDP/AL1
Product Name 1" Aluminum Double Diaphragm Pump
Pump Type Double Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details