DRUM-MATES Inc. Cast Iron Rotary Hand Pump DM-55RHP/CI

Description
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs. For dispensing petroleum products, light oils, anti-freeze, lubricating oils, transmission fluid, and other oil based fluids or solvents. Not for use with water. Designed to fit, 15, 30, 55 gallon drums.
Datasheet
Description
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs. For dispensing petroleum products, light oils, anti-freeze, lubricating oils, transmission fluid, and other oil based fluids or solvents. Not for use with water. Designed to fit, 15, 30, 55 gallon drums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Rotary Hand Pump - DM-55RHP/CI - DRUM-MATES Inc.
Lumberton, NJ, USA
Cast Iron Rotary Hand Pump
DM-55RHP/CI
Cast Iron Rotary Hand Pump DM-55RHP/CI
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs. For dispensing petroleum products, light oils, anti-freeze, lubricating oils, transmission fluid, and other oil based fluids or solvents. Not for use with water. Designed to fit, 15, 30, 55 gallon drums.

Rotary Drum & Tank Hand Pumps
Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm!

  • Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs.
  • For dispensing petroleum products, light oils, anti-freeze, lubricating oils, transmission fluid, and other oil based fluids or solvents. Not for use with water.
  • Designed to fit, 15, 30, 55 gallon drums.
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55RHP/CI
Product Name Cast Iron Rotary Hand Pump
Pump Type Drum Pump; Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details