DRUM-MATES Inc. Steel Lever Hand Pump DM-55LHP/S

Description
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, Wt. 7 lbs. For dispensing a wide variety of oil based liquids and anything compatible with steel Designed with 2" Npt bung adapter, to fit 15, 30, 55 gallon drums.
Datasheet
Description
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, Wt. 7 lbs. For dispensing a wide variety of oil based liquids and anything compatible with steel Designed with 2" Npt bung adapter, to fit 15, 30, 55 gallon drums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Lever Hand Pump - DM-55LHP/S - DRUM-MATES Inc.
Lumberton, NJ, USA
Steel Lever Hand Pump
DM-55LHP/S
Steel Lever Hand Pump DM-55LHP/S
Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, Wt. 7 lbs. For dispensing a wide variety of oil based liquids and anything compatible with steel Designed with 2" Npt bung adapter, to fit 15, 30, 55 gallon drums.

Lever Action Hand Drum Pumps
Excellent for Transferring All Kinds of Liquids, up to 10 Gpm!

  • Flow Rate: 12 oz. per Stroke, Wt. 7 lbs.
  • For dispensing a wide variety of oil based liquids and anything compatible with steel
  • Designed with 2" Npt bung adapter, to fit 15, 30, 55 gallon drums.
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55LHP/S
Product Name Steel Lever Hand Pump
Pump Type Drum Pump; Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details