DRUM-MATES Inc. Datasheets for Piston Pumps and Plunger Pumps

Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber.
Piston Pumps and Plunger Pumps: Learn more

Product Name Notes
For General Industrial Liquid Transfer from Pails and Drums Extreme Duty, Stainless Steel Hand Pump, 316 SS & Teflon internals. Ideal for any liquids compatible with 316 SS and Teflon...
For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 22 oz. per stroke, 3 ft. of PVC discharge hose, all PVC including piston and seal,...
For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC discharge hose 22” L,...
For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC drip resistant dispensing 4”
For General Industrial Liquid Transfer from Pails and Drums Piston, siphoning hand pump Non-corroding, heavy duty, quick-siphon: a few strokes starts siphoning action, transfers uphill, siphons downhill, 5 ft. of...
For General Industrial Liquid Transfer from Pails and Drums Self priming piston hand pump, 4, 8, 12 or 16 oz. adjustable stroke. ½” ID suction tube x 43" L, MOC’s:...
For General Industrial Liquid Transfer from Pails and Drums Siphon Hand Pump dispenses up to 7 Gpm, up to 4 feet high, bellows actions primer, 1” HDPE outflow hose, quick-siphon...