DRUM-MATES Inc. HI-Flow Rotary Hand Pump DM-55RHP/HF

Description
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs. Designed for transferring non-corrosive & oil based liquids compatible with pump MOC’s Can empty a 55-gallon drum in less than 2 minutes Lightweight aluminum body Highly machined steel rotors and gear box Self priming with easy-turning hand crank HDPE discharge tube & 2” IPS bung adapter 1” NPT inlet strainer, #60 mesh, 1” NPT discharge port, 1.25” NPT inlet steel pipe suction tube
Datasheet
Description
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs. Designed for transferring non-corrosive & oil based liquids compatible with pump MOC’s Can empty a 55-gallon drum in less than 2 minutes Lightweight aluminum body Highly machined steel rotors and gear box Self priming with easy-turning hand crank HDPE discharge tube & 2” IPS bung adapter 1” NPT inlet strainer, #60 mesh, 1” NPT discharge port, 1.25” NPT inlet steel pipe suction tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HI-Flow Rotary Hand Pump - DM-55RHP/HF - DRUM-MATES Inc.
Lumberton, NJ, USA
HI-Flow Rotary Hand Pump
DM-55RHP/HF
HI-Flow Rotary Hand Pump DM-55RHP/HF
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs. Designed for transferring non-corrosive & oil based liquids compatible with pump MOC’s Can empty a 55-gallon drum in less than 2 minutes Lightweight aluminum body Highly machined steel rotors and gear box Self priming with easy-turning hand crank HDPE discharge tube & 2” IPS bung adapter 1” NPT inlet strainer, #60 mesh, 1” NPT discharge port, 1.25” NPT inlet steel pipe suction tube

Rotary Drum & Tank Hand Pumps
Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm!

  • 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs.
  • Designed for transferring non-corrosive & oil based liquids compatible with pump MOC’s
  • Can empty a 55-gallon drum in less than 2 minutes
  • Lightweight aluminum body
  • Highly machined steel rotors and gear box
  • Self priming with easy-turning hand crank
  • HDPE discharge tube & 2” IPS bung adapter
  • 1” NPT inlet strainer, #60 mesh, 1” NPT discharge port, 1.25” NPT inlet steel pipe suction tube
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55RHP/HF
Product Name HI-Flow Rotary Hand Pump
Pump Type Drum Pump; Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details