DRUM-MATES Inc. Pneumatic Mixer Pump Combo DM-55DMP/SS

Description
With Stainless Steel Mixer-Pump Tube Motor A pneumatic pump drive using hand trigger On/Off press bar on the carrying handler to control compressed air flow with 400 watt output at 87 Psi and speed of 6900 Rpm using approximately 32 Cfm. The pump has a noise reducer and earth-ground connection for hazardous duty operation (with the included grounding kit) in potentially explosive atmosphere (Protection Class EN50014). A wall bracket is included to ensure safe storage and a drum bung safety adapter for secure tube mounting in the drum bung hole. Check chemical compatibility before use. Pump Tubes Supplied with stainless steel pump tube with 41mm OD. (Other tubes available: in 27” 47” lengths in Kynar (PVDF-polyvinylidene fluoride), aluminum alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied to viscous, aggressive and flammable liquids. Chemicals, cleaners, coatings, concentrates, corrosives and many liquid compounds chemically compatible with stainless steel.
Datasheet
Description
With Stainless Steel Mixer-Pump Tube Motor A pneumatic pump drive using hand trigger On/Off press bar on the carrying handler to control compressed air flow with 400 watt output at 87 Psi and speed of 6900 Rpm using approximately 32 Cfm. The pump has a noise reducer and earth-ground connection for hazardous duty operation (with the included grounding kit) in potentially explosive atmosphere (Protection Class EN50014). A wall bracket is included to ensure safe storage and a drum bung safety adapter for secure tube mounting in the drum bung hole. Check chemical compatibility before use. Pump Tubes Supplied with stainless steel pump tube with 41mm OD. (Other tubes available: in 27” 47” lengths in Kynar (PVDF-polyvinylidene fluoride), aluminum alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied to viscous, aggressive and flammable liquids. Chemicals, cleaners, coatings, concentrates, corrosives and many liquid compounds chemically compatible with stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Mixer Pump Combo - DM-55DMP/SS - DRUM-MATES Inc.
Lumberton, NJ, USA
Pneumatic Mixer Pump Combo
DM-55DMP/SS
Pneumatic Mixer Pump Combo DM-55DMP/SS
With Stainless Steel Mixer-Pump Tube Motor A pneumatic pump drive using hand trigger On/Off press bar on the carrying handler to control compressed air flow with 400 watt output at 87 Psi and speed of 6900 Rpm using approximately 32 Cfm. The pump has a noise reducer and earth-ground connection for hazardous duty operation (with the included grounding kit) in potentially explosive atmosphere (Protection Class EN50014). A wall bracket is included to ensure safe storage and a drum bung safety adapter for secure tube mounting in the drum bung hole. Check chemical compatibility before use. Pump Tubes Supplied with stainless steel pump tube with 41mm OD. (Other tubes available: in 27” 47” lengths in Kynar (PVDF-polyvinylidene fluoride), aluminum alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied to viscous, aggressive and flammable liquids. Chemicals, cleaners, coatings, concentrates, corrosives and many liquid compounds chemically compatible with stainless steel.

With Stainless Steel Mixer-Pump Tube

Motor
A pneumatic pump drive using hand trigger On/Off press bar on the carrying handler to control compressed air flow with 400 watt output at 87 Psi and speed of 6900 Rpm using approximately 32 Cfm. The pump has a noise reducer and earth-ground connection for hazardous duty operation (with the included grounding kit) in potentially explosive atmosphere (Protection Class EN50014). A wall bracket is included to ensure safe storage and a drum bung safety adapter for secure tube mounting in the drum bung hole. Check chemical compatibility before use.

Pump Tubes
Supplied with stainless steel pump tube with 41mm OD. (Other tubes available: in 27” 47” lengths in Kynar (PVDF-polyvinylidene fluoride), aluminum alloy (Alu) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability.

Applications & Examples of Liquids Pumped
A light, easily handled, high performance pump for almost all types of thin-bodied to viscous, aggressive and flammable liquids. Chemicals, cleaners, coatings, concentrates, corrosives and many liquid compounds chemically compatible with stainless steel.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55DMP/SS
Product Name Pneumatic Mixer Pump Combo
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details