DRUM-MATES Inc. Datasheets for Hand Pumps and Foot Pumps
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Hand Pumps and Foot Pumps: Learn more
| Product Name | Notes |
|---|---|
| For General Industrial Liquid Transfer from Pails and Drums Extreme Duty, Stainless Steel Hand Pump, 316 SS & Teflon internals. Ideal for any liquids compatible with 316 SS and Teflon... | |
| For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 22 oz. per stroke, 3 ft. of PVC discharge hose, all PVC including piston and seal,... | |
| For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC discharge hose 22” L,... | |
| For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC drip resistant dispensing 4” | |
| For General Industrial Liquid Transfer from Pails and Drums Piston, siphoning hand pump Non-corroding, heavy duty, quick-siphon: a few strokes starts siphoning action, transfers uphill, siphons downhill, 5 ft. of... | |
| For General Industrial Liquid Transfer from Pails and Drums Self priming piston hand pump, 4, 8, 12 or 16 oz. adjustable stroke. ½” ID suction tube x 43" L, MOC’s:... | |
| For General Industrial Liquid Transfer from Pails and Drums Siphon Hand Pump dispenses up to 7 Gpm, up to 4 feet high, bellows actions primer, 1” HDPE outflow hose, quick-siphon... | |
| For use in Drums or Totes (IBC's) Benefits & Features Long-life construction: high quality, heavy duty Fine control discharge rate of 1 litre per cycle Excellent for heavier thickness materials... | |
| Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids For Marine, Automotive, Industrial, Aviation Dispensing Applications Extra spout style supplied with each pump! Lever Operated Hand Pump, Heavy... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! For Extreme Duty Applications Flow Rate: 9 Gpm, with 2" Npt bung adapter, Wt. | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! 12 Oz. per stroke, Materials: AL, Viton, HDPE, Wt. 16 lbs. Designed for transferring... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 4 lbs. For dispensing... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, includes 2" Npt bung adapter, Wt. 8 lbs. | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 12 oz. per Stroke, Wt. 7 lbs. For dispensing a wide variety... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 18 oz. / stroke, MOC’s: HDPE, AL, Neoprene, Wt. 8 lbs. For... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 6 Gpm, includes 2" Npt bung adapter. Wt. 4 lbs. Ideal for... | |
| Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 9 Gpm, includes 2" Npt bung adapter. Wt. 8 lbs. Ideal for... | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! For Extreme Duty Applications Flow Rate: 6 Gpm, with 2" Npt bung adapter, Wt. | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs. | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs. For dispensing... | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 6 Gpm, includes 2" Npt bung adapter, Wt. 8 lbs. For dispensing... | |
| Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 8 Gpm, includes 2" Npt bung adapter. Wt. 3 lbs. Ideal for... |