DRUM-MATES Inc. Electric 55 Gallon Drum & Tote Pump DM-55ODPS115/220

Description
Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor operating specifications are 825 watt, (1.1 Hp) 115 volt, 60 Hz, or 220 volt, 50 Hz. Includes on/off switch at handle grip for safer handling with thermally protected, manually resettable overload release and drop-in cartridge brush system. A variable speed version is available. Dry-run cycle not to exceed 5 minutes. Order and use DM-55PWB-L wall bracket to ensure safe storage. Use drum bung safety adapter DM-55BA/PP or /SS for secure tube mounting. WARNING! - Pump drive not suitable for flammable-hazardous duty or in areas with flammable materials. Pump Tubes The pump tube Materials of Construction (MOC’s) are PVC, polypropylene, Kynar (PVDF-polyvinylidene fluoride), stainless steel (316SS) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid volatility. A “High-Head” HH version of these pump tubes is available, increasing both the head (height) and thickness capacity of the pump. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for most types of thin-bodied, slightly viscous, aggressive and non-flammableliquids . Chemicals, cleaners, concentrates, corrosives and many liquid compounds compatible with the MOC’s listed above.
Datasheet
Description
Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor operating specifications are 825 watt, (1.1 Hp) 115 volt, 60 Hz, or 220 volt, 50 Hz. Includes on/off switch at handle grip for safer handling with thermally protected, manually resettable overload release and drop-in cartridge brush system. A variable speed version is available. Dry-run cycle not to exceed 5 minutes. Order and use DM-55PWB-L wall bracket to ensure safe storage. Use drum bung safety adapter DM-55BA/PP or /SS for secure tube mounting. WARNING! - Pump drive not suitable for flammable-hazardous duty or in areas with flammable materials. Pump Tubes The pump tube Materials of Construction (MOC’s) are PVC, polypropylene, Kynar (PVDF-polyvinylidene fluoride), stainless steel (316SS) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid volatility. A “High-Head” HH version of these pump tubes is available, increasing both the head (height) and thickness capacity of the pump. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for most types of thin-bodied, slightly viscous, aggressive and non-flammableliquids . Chemicals, cleaners, concentrates, corrosives and many liquid compounds compatible with the MOC’s listed above.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric 55 Gallon Drum & Tote Pump - DM-55ODPS115/220 - DRUM-MATES Inc.
Lumberton, NJ, USA
Electric 55 Gallon Drum & Tote Pump
DM-55ODPS115/220
Electric 55 Gallon Drum & Tote Pump DM-55ODPS115/220
Drum Pump Operation This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor operating specifications are 825 watt, (1.1 Hp) 115 volt, 60 Hz, or 220 volt, 50 Hz. Includes on/off switch at handle grip for safer handling with thermally protected, manually resettable overload release and drop-in cartridge brush system. A variable speed version is available. Dry-run cycle not to exceed 5 minutes. Order and use DM-55PWB-L wall bracket to ensure safe storage. Use drum bung safety adapter DM-55BA/PP or /SS for secure tube mounting. WARNING! - Pump drive not suitable for flammable-hazardous duty or in areas with flammable materials. Pump Tubes The pump tube Materials of Construction (MOC’s) are PVC, polypropylene, Kynar (PVDF-polyvinylidene fluoride), stainless steel (316SS) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid volatility. A “High-Head” HH version of these pump tubes is available, increasing both the head (height) and thickness capacity of the pump. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for most types of thin-bodied, slightly viscous, aggressive and non-flammableliquids . Chemicals, cleaners, concentrates, corrosives and many liquid compounds compatible with the MOC’s listed above.

Drum Pump Operation
This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor operating specifications are 825 watt, (1.1 Hp) 115 volt, 60 Hz, or 220 volt, 50 Hz. Includes on/off switch at handle grip for safer handling with thermally protected, manually resettable overload release and drop-in cartridge brush system. A variable speed version is available. Dry-run cycle not to exceed 5 minutes. Order and use DM-55PWB-L wall bracket to ensure safe storage. Use drum bung safety adapter DM-55BA/PP or /SS for secure tube mounting. WARNING! - Pump drive not suitable for flammable-hazardous duty or in areas with flammable materials.

Pump Tubes
The pump tube Materials of Construction (MOC’s) are PVC, polypropylene, Kynar (PVDF-polyvinylidene fluoride), stainless steel (316SS) and Hastelloy C (HC). Select the most suitable pump tube for your application(s) considering foremost, 1) the chemical compatibility with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid volatility. A “High-Head” HH version of these pump tubes is available, increasing both the head (height) and thickness capacity of the pump.

Applications & Examples of Liquids Pumped
A light, easily handled, high performance pump for most types of thin-bodied, slightly viscous, aggressive and non-flammableliquids. Chemicals, cleaners, concentrates, corrosives and many liquid compounds compatible with the MOC’s listed above.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55ODPS115/220
Product Name Electric 55 Gallon Drum & Tote Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

62 1/2D1-GX690 S/G Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump
Discharge Pressure 156.0 psi (110 m of Water)
Liquid Flow 250.000 GPM (946.97 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details