DRUM-MATES Inc. Datasheets for Drum Heaters

Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease.
Drum Heaters: Learn more

Product Name Notes
Drum Dolly Base Heater For non-flammable, non-hazardous, heat sensitive material Heat a Full 55Gal. Uninsulated Drum of Water to 170°F in 12 hours The Model DM-55DBH is a 900 lb.
For Metal, Plastic or Caged Totes The contents in your tote tanks (IBCs), such as chemicals, molasses, oil, etc. can be slow moving and uncooperative when you need it most,...
Heat That BioDiesel Drum! Included FREE! TopHat™ Drum Top Insulated Cover! Now Safely Transfer Your Biodiesel in the Winter! Auto-heat safety control maintains preferred temperature Included FREE, easy mounting, insulated...
Heat That Drum! Includes insulated TopHat™ with 1 or more bung-hole access openings! Auto-heat control prevents drum material from overheating Includes easy mounting drum-top cover, single wall insulated Instant bunghole...
Industrial Heating For Most Applications Heat Up Containers to the Temperatures You Need Reduce Viscosities for Mixing & Pumping Isolate Your Heating Container or Area Increase Heat for Quicker Batching...
Insulating Drum Wrap Blanket! Included FREE! TopHat™ Drum Top Insulated Cover! Now Safely Insulate Your Drum in the Winter! HeatSaver™ helps maintain your preferred temperature Works with industrial drum heaters...
Over the Side Heater Easier mixing or pouring with lower viscosity! Fits through 2” or larger bung opening Up to 275*F heat-up with auto-cut-off Adjustable SS mounting bracket Unheated stem...
Super Efficiency for Quicker, More Uniform Drum Heating Wrap-Around Style Drum Heater The DRUM-MATES® Drum Wrap Heater is designed to provide a safe, practical, efficient means of freeze protection, viscosity...