DRUM-MATES Inc. 2" Double Diaphragm Pump DM-55DDP/2FGT

Description
Food Grade 316 Stainless Steel, 2.0” Tri-Clamp Ports Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with a variety of drum and tote pump styles to choose from. The following pump styles are available in a variety of materials of construction, (MOC’s) sizes and flow rate capacities. Sanitary, laboratory, explosion-proof and Xtreme Duty pumps for viscous or corrosive liquids are readily available.
Datasheet
Description
Food Grade 316 Stainless Steel, 2.0” Tri-Clamp Ports Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with a variety of drum and tote pump styles to choose from. The following pump styles are available in a variety of materials of construction, (MOC’s) sizes and flow rate capacities. Sanitary, laboratory, explosion-proof and Xtreme Duty pumps for viscous or corrosive liquids are readily available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Lumberton, NJ, USA
2" Double Diaphragm Pump
DM-55DDP/2FGT
2" Double Diaphragm Pump DM-55DDP/2FGT
Food Grade 316 Stainless Steel, 2.0” Tri-Clamp Ports Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with a variety of drum and tote pump styles to choose from. The following pump styles are available in a variety of materials of construction, (MOC’s) sizes and flow rate capacities. Sanitary, laboratory, explosion-proof and Xtreme Duty pumps for viscous or corrosive liquids are readily available.

Food Grade 316 Stainless Steel, 2.0” Tri-Clamp Ports

Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates.

DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with a variety of drum and tote pump styles to choose from. The following pump styles are available in a variety of materials of construction, (MOC’s) sizes and flow rate capacities.
Sanitary, laboratory, explosion-proof and Xtreme Duty pumps for viscous or corrosive liquids are readily available.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55DDP/2FGT
Product Name 2" Double Diaphragm Pump
Pump Type Double Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details