DRUM-MATES Inc. 1" Non-Metallic Diaphragm Pump DM-55DDP/PP1

Description
Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with a variety of drum and tote pump styles to choose from. The following pump styles are available in a variety of materials of construction, (MOC’s) sizes and flow rate capacities. Sanitary, laboratory, explosion-proof and Xtreme Duty pumps for viscous or corrosive liquids are readily available.
Datasheet
Description
Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with a variety of drum and tote pump styles to choose from. The following pump styles are available in a variety of materials of construction, (MOC’s) sizes and flow rate capacities. Sanitary, laboratory, explosion-proof and Xtreme Duty pumps for viscous or corrosive liquids are readily available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Lumberton, NJ, USA
1" Non-Metallic Diaphragm Pump
DM-55DDP/PP1
1" Non-Metallic Diaphragm Pump DM-55DDP/PP1
Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with a variety of drum and tote pump styles to choose from. The following pump styles are available in a variety of materials of construction, (MOC’s) sizes and flow rate capacities. Sanitary, laboratory, explosion-proof and Xtreme Duty pumps for viscous or corrosive liquids are readily available.

Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates.

DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with a variety of drum and tote pump styles to choose from. The following pump styles are available in a variety of materials of construction, (MOC’s) sizes and flow rate capacities.
Sanitary, laboratory, explosion-proof and Xtreme Duty pumps for viscous or corrosive liquids are readily available.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55DDP/PP1
Product Name 1" Non-Metallic Diaphragm Pump
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details