DRUM-MATES Inc. Teflon Rotary Hand Pump DM-55RHP/TFE

Description
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! For Extreme Duty Applications Flow Rate: 6 Gpm, with 2" Npt bung adapter, Wt. 7 lbs. This Teflon rotary pump is designed to dispense virtually any liquid. Materials of Construction, Teflon (wetted parts) and 316 stainless steel. Designed to fit, 15, 30, 55 gallon drums.
Datasheet
Description
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! For Extreme Duty Applications Flow Rate: 6 Gpm, with 2" Npt bung adapter, Wt. 7 lbs. This Teflon rotary pump is designed to dispense virtually any liquid. Materials of Construction, Teflon (wetted parts) and 316 stainless steel. Designed to fit, 15, 30, 55 gallon drums.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teflon Rotary Hand Pump - DM-55RHP/TFE - DRUM-MATES Inc.
Lumberton, NJ, USA
Teflon Rotary Hand Pump
DM-55RHP/TFE
Teflon Rotary Hand Pump DM-55RHP/TFE
Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! For Extreme Duty Applications Flow Rate: 6 Gpm, with 2" Npt bung adapter, Wt. 7 lbs. This Teflon rotary pump is designed to dispense virtually any liquid. Materials of Construction, Teflon (wetted parts) and 316 stainless steel. Designed to fit, 15, 30, 55 gallon drums.

Rotary Drum & Tank Hand Pumps
Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm!

For Extreme Duty Applications

  • Flow Rate: 6 Gpm, with 2" Npt bung adapter, Wt. 7 lbs.
  • This Teflon rotary pump is designed to dispense virtually any liquid.
  • Materials of Construction, Teflon (wetted parts) and 316 stainless steel.
  • Designed to fit, 15, 30, 55 gallon drums.
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Liquid Handling Pumps
Product Number DM-55RHP/TFE
Product Name Teflon Rotary Hand Pump
Pump Type Drum Pump; Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details