DESCRIPTION
Incremental encoder, size 80 mm
Through hollow shaft up to Ø44 mm
Cable or connector output
For hoists
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | C82 |
| Product Name | Lika Rotary Encoder |
| Encoder Technology | Optical |
| Encoder Type | Incremental |
| Features | Hollow Shaft |
| Shaft Speed | 4096 rpm |