DESCRIPTION
Incremental encoder, size 80 mm
Low profile
Through hollow shaft up to Ø30 mm
Hoists
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | C80 |
| Product Name | Lika ROTAPULS Incremental Rotary Encoder |
| Encoder Technology | Optical |
| Encoder Type | Incremental |
| Features | Hollow Shaft |
| Shaft Speed | 6000 rpm |
| Rotor Inertia | 4.25E-4 oz-in-sec² (0.0030 kg-cm²) |